DS/EN 50400
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz – 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
| Organization: | DS |
| Publication Date: | 25 September 2006 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and when it is put into service in its operational environment, the methods to assess the value of the Total Exposure Ratio or to establish whether the Total Exposure Ratio is less than or equal to one in relevent areas where the general public has access.
Document History