NPFC - MIL-DTL-32546

CONNECTORS, ELECTRICAL, CIRCULAR, FOR HIGH-SPEED DATA BUS TRANSMISSION, COPPER CONDUCTOR, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 14 March 2016
Status: inactive
Page Count: 71
scope:

This specification covers the general requirements and test methods for high-speed data connectors using copper conductors for the transmission of signals over extended lengths. This specification contains connector definitions, contact arrangements and port assignments for single and multiple high-speed data transmission within a single connector shell.

intended Use:

The connectors qualified to this specification are intended for use as high-speed data connectors using copper conductor for transmission of signals up to 10 gigabits per second (Gbps), such as... View More

Document History

Connectors, Electrical, Circular, for High-Speed Data Bus Transmission, Copper Conductor, General Specification for
A description is not available for this item.
July 11, 2018
CONNECTORS, ELECTRICAL, CIRCULAR, FOR HIGH-SPEED DATA BUS TRANSMISSION, COPPER CONDUCTOR, GENERAL SPECIFICATION FOR
The connectors qualified to this specification are intended for use as high-speed data connectors using copper conductor for transmission of signals up to 10 gigabits per second (Gbps), such as IEEE...
MIL-DTL-32546
March 14, 2016
CONNECTORS, ELECTRICAL, CIRCULAR, FOR HIGH-SPEED DATA BUS TRANSMISSION, COPPER CONDUCTOR, GENERAL SPECIFICATION FOR
The connectors qualified to this specification are intended for use as high-speed data connectors using copper conductor for transmission of signals up to 10 gigabits per second (Gbps), such as IEEE...

References

Advertisement