AIR FORCE - AFI 32-1021
PLANNING AND PROGRAMMING MILITARY CONSTRUCTION (MILCON) PROJECTS
| Organization: | AIR FORCE |
| Publication Date: | 25 February 2016 |
| Status: | active |
| Page Count: | 53 |
scope:
SUMMARY OF CHANGES
Revises AFI 32-1021, 31 October 2014 to incorporate the Compliance Statements recommended for edit, rewrite, and reduction. This was due to the AF publication Assessment for Reform. All the changes accepted has been incorporated in this Revision. In addition, the designations AF/A7C, AF/A7CF, and AF/A7CFC have been changed to the new designation AF/A4C, AF/A4CF, and AF/A4CFC respectively. This change is due to the Air Force reorganization.
This document is substantially revised. Revisions include updated and expanded sections on MILCON planning and programming processes, host and tenant responsibilities, MILCON submittal procedures, cost estimating, DLA fuels, UMMC, relocatable and temporary facilities, and the DAR construction program. New project compliance certification, demolition policy, sustainable design, and antiterrorism (AT) requirements for MILCON projects are also included.
Document History