DS/IEC 62343-4-1

Dynamic modules - Part 4-1: Software and hardware interface - 1 × 9 wavelength selective switch

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 March 2016
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

IEC 62343-4-1:2016(E) describes and provides specifications for a software and hardware interface for the 1 x 9 wavelength selective switch. These switches can be controlled by resident firmware with this interface. This standard addresses the configuration and function to control a WSS. This interface is intended to enable a user or host to retrieve the switch status and/or adjust relevant switch and attenuation settings. Keywords: wavelength selective switch (WSS), reconfigurable optical add drop multiplexer (ROADM), dense wavelength division multiplexing (DWDM)

Document History

DS/IEC 62343-4-1
March 15, 2016
Dynamic modules - Part 4-1: Software and hardware interface - 1 × 9 wavelength selective switch
IEC 62343-4-1:2016(E) describes and provides specifications for a software and hardware interface for the 1 x 9 wavelength selective switch. These switches can be controlled by resident firmware with...
Advertisement