DS/EN ISO 4796-1

Laboratory glassware - Bottles - Part 1: Screw-neck bottles

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 February 2016
Status: active
Page Count: 16
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for the preparation and storage of microbiological growth media.

Document History

DS/EN ISO 4796-1
February 19, 2016
Laboratory glassware - Bottles - Part 1: Screw-neck bottles
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for...
July 21, 2000
Laboratory glassware - Bottles - Part 1: Screw neck bottles
This part of the standard specifies a series of bottles with screw neck suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also...
Laboratory glassware - Bottles - Part 1: Screw-neck bottles (ISO/DIS 4796-1:2013)
A description is not available for this item.
Laboratory glassware - Bottles - Part 1: Screw-neck bottles (ISO/FDIS 4796-1:2015)
This part of ISO 4796 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for...
Advertisement