DS/EN 61850-7-410
Communication networks and systems for power utility automation - Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
| Organization: | DS |
| Publication Date: | 22 February 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Hydraulic energy engineering): | 27.140 |
scope:
IEC 61850-7-410:2012 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant. The main changes with respect to the previous edition are as follows: - the logical nodes in IEC 61850-7-410:2007 that were not specific to hydropower plants have been transferred to IEC 61850-7-4:2010; - the definitions of logical nodes in this edition of IEC 61850-7-410 have been updated; - most of the modelling examples and background information included in IEC 61850-7-410:2007 have been transferred to IEC/TR 61850-7-510. This new edition of IEC 61850-7-410 includes additional general-purpose logical nodes that were not included in IEC 61850-7-4:2010, but are required in order to represent the complete control and monitoring system of a hydropower plant.
Document History