DS/IEC 62847
Railway applications – Rolling stock – Electrical connectors – Requirements and test methods
| Organization: | DS |
| Publication Date: | 8 March 2016 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
IEC 62847:2016 retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors and identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents up to 125 A per contact and frequencies below 3 MHz used for indoor and outdoor applications in railway rolling stock.
Document History