DS/EN 1440
LPG equipment and accessories - Transportable refillable traditional welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders - Periodic inspection
| Organization: | DS |
| Publication Date: | 7 March 2016 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies procedures for the periodic inspection and testing, of transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to welded and brazed steel LPG cylinders with a specified minimum wall thickness designed according to EN 1442, EN 12807, EN 13322 1, or equivalent standard (e.g. national codes). This European Standard is intended to be applied to cylinders complying with RID/ADR (including pi marked cylinders) and also to existing non RID/ADR cylinder populations. NOTE The requirements of RID/ADR take precedence over those of this standard in the case of cylinders complying with that regulation, including pi marked cylinders. This European Standard does not apply to cylinders permanently installed in vehicles.
Document History