ITU-T - H.830.11

Conformance of ITU-T H.810 personal health devices: WAN interface Part 11: Questionnaires: Sender

inactive
Organization: ITU-T
Publication Date: 1 November 2015
Status: inactive
Page Count: 28
scope:

The scope of this Recommendation1 is to provide a test suite structure and the test procedures (TSS & TP) for the WAN interface based on the requirements defined in Continua Specifications. The objective of this test specification is to provide a high probability of air interface interoperability between different devices.

TSS & TP for the WAN interface document have been divided into the 12 parts specified below.

This Recommendation covers Part 11.

- Part 1: Web services interoperability. Sender

- Part 2: Web services interoperability. Receiver

- Part 3: SOAP/ATNA. Sender

- Part 4: SOAP/ATNA. Receiver

- Part 5: PCD-01 HL7 messages. Sender

- Part 6: PCD-01 HL7 messages. Receiver 

- Part 7: Consent management. Sender

- Part 8: Consent management. Receiver

- Part 9: hData observation upload. Sender

- Part 10: hData observation upload. Receiver

- Part 11: Questionnaires. Sender

- Part 12: Questionnaires. Receiver

1 This Recommendation includes an electronic attachment with the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A.

 

Document History

April 1, 2017
Conformance of ITU-T H.810 personal health system: Services interface Part 11: Questionnaires: Health & Fitness Service sender
The scope of this Recommendation1 is to provide a test suite structure (TSS) and the test purposes (TP) for the Services interface based on the requirements defined in the Continua Design Guidelines...
July 1, 2016
Conformance of ITU-T H.810 personal health devices: WAN interface Part 11: Questionnaires: Sender
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the WAN interface based on the requirements defined in Continua Specifications. The...
H.830.11
November 1, 2015
Conformance of ITU-T H.810 personal health devices: WAN interface Part 11: Questionnaires: Sender
The scope of this Recommendation1 is to provide a test suite structure and the test procedures (TSS & TP) for the WAN interface based on the requirements defined in Continua Specifications. The...

References

Advertisement