DS/EN 50227
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 December 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.
Document History
DS/EN 50227
December 23, 1997
Control circuit devices and switching elements proximity sensors, d.c. interface for proximity sensors and switching amplifiers (NAMUR)
This standard applies to proximity sensors connected for operation by a two-wire connecting conductor to the control input of a switching amplifier. The switching amplifier contains a d.c. source to...