loading
UFGS-33 30 00 - SANITARY SEWERS
May 1, 2018 - NAVY

NOTE: This guide specification covers the requirements for piping and appurtenant structures for an exterior sanitary sewer system.

Sanitary Landfill Leachate: Generation, Control and Treatment
August 25, 2017 - CRC

Sanitary landfills are the most widely utilized method of solid waste disposal around the world. With increased use and public awareness of this method of disposal, there is much concern with respect to the pollution potential of the landfill leachate. Depending on the composition and extent...

DSF/DS 432/RET.1 - Code of Practice for Sanitary Drainage – Wastewater Installations
May 23, 2017 - DS

This code of pratice applies to sanitary drainage installlations in buildings and in the ground inside the site for transport of sewage, rainwater and drainage water. The transport can be let to main wastewater pipes, to a sewage disposal plant for reception and percolation. The code...

DSF/DS 432 - Code of Practice for Sanitary Drainage – Wastewater Installations
DS

This code of pratice applies to sanitary drainage installlations in buildings and in the ground inside the site for transport of sewage, rainwater and drainage water. The transport can be let to main wastewater pipes, to a sewage disposal plant for reception and percolation. The code...

ASME A112.6.7 - Sanitary Floor Sinks
January 1, 2010 - ASME

This Standard applies to sanitary floor sinks and includes requirements for material, construction, inspection, testing, and marking. The provisions of this Standard are not intended to prevent the use of any alternate materials or methods of construction, provided any such alternate meets...

JIS A 5207 - Sanitary wares
November 20, 2019 - JSA

This Standard specifies requirements for water closets, urinals, face basins, hand basins, and service sinks (hereafter referred to as the wares).

DIN EN 16578 - Ceramics sanitary appliances - Sustainability assessment
July 1, 2016 - DIN

This European Standard specifies sustainability requirements together with assessment methods and evaluation schemes for ceramic sanitary appliances, i.e. WC pans and WC suites in accordance with EN 997, urinals in accordance with EN 13407, wash basins in accordance with EN 14688, communal...

A-A-3069 - BRUSHES, SANITARY
NPFC
A description is not available for this item.
DS/EN 16578 - Ceramics sanitary appliances - Sustainability assessment
March 7, 2016 - DS

This European Standard specifies sustainability requirements together with assessment methods and evaluation schemes for ceramic sanitary appliances, i.e. WC pans and WC suites in accordance with EN 997, urinals in accordance with EN 13407, wash basins in accordance with EN 14688, communal...

TM 5-814-5 - SANITARY LANDFILL
January 15, 1994 - ARMY
A description is not available for this item.
DDD-P-66 - PAD, SANITARY
NPFC
A description is not available for this item.
H-B-481 - BRUSHES,SANITARY
NPFC
A description is not available for this item.
ASTM A888-21a - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
September 1, 2021 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

ASTM A888-21 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
March 15, 2021 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

ASTM A888-20 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
January 1, 2020 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

ASTM A888-18a - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
November 15, 2018 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

ASTM A888-18 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
March 1, 2018 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

ASTM A888-17a - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
October 1, 2017 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

D18.3/D18.3M:2015 - Specification for welding of tanks, vessels, and other equipment in sanitary (hygienic) applications
January 1, 2015 - AWS

This specification covers the requirements for welding of stainless steels and nickel alloys (as well as carbon steels and other metals for some applications) in sheet, plate, bar, and other forms for the fabrication and construction of new tanks, vessels, and other equipment in sanitary...

ASTM A888-17 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
June 1, 2017 - ASTM International

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...

Advertisement