loading
XX-D-370 - DISPENSING PUMP, HAND DRIVEN, DRUM, 1 QUART OIL, (FOR 15-TO 55-GALLON DRUMS)
October 24, 1983 - NPFC

This specification covers a hand-operated pump, (hereafter called "pump unit") for dispensing 1 quart of oil per cycle from 15- to 55-gallon drums. Federal specifications do not include all types and grades of the commodities indicated by the title of the specifications, but...

PPP-D-732 - DRUMS,METAL,55-GALLON RECONDITIONED-NONCORROSIVE
NPFC
A description is not available for this item.
PPP-D-729 - DRUMS,SHIPPING AND STORAGE, STEEL,55-GALLON
NPFC
A description is not available for this item.
PPP-D-1152 - DRUM SHIPPING; STEEL, 55-GALLON (24 AND 21 GAGE REINFORCED)
NPFC
A description is not available for this item.
CEI 55 - Conduttori per avvolgimenti
July 1, 2020 - CEI
A description is not available for this item.
ASHRAE STD 55 - Thermal Environmental Conditions for Human Occupancy
January 1, 2020 - ASHRAE

The environmental factors addressed in this standard are temperature, thermal radiation, humidity, and air speed; the personal factors are those of activity and clothing. It is intended that all of the criteria in this standard be applied together, as comfort in the indoor environment is complex...

NFPA 55 - Compressed Gases and Cryogenic Fluids Code
January 1, 2020 - NFPA

Applicability. This code shall apply to the installation, storage, use, and handling of compressed gases and cryogenic fluids in portable and stationary cylinders, containers, equipment, and tanks in all occupancies. Specific Applications. This code shall not apply to the following: (1)* Off-site...

NSF 55 - Ultraviolet Microbiological Water Treatment Systems
July 29, 2019 - NSF

This Standard covers UV microbiological water treatment systems and components for point-of-use (POU) and point-of-entry (POE) applications. This Standard covers systems which use UV radiation within the range of 240 nm to 300 nm inclusive. Systems are intended to be used under the following...

NFPA 55 HDBK - Compressed Gases and Cryogenic Fluids Code Handbook
January 1, 2010 - NFPA

Applicability. This code shall apply to the installation, storage, use, and handling of compressed gases and cryogenic fluids in portable and stationary containers, cylinders, equipment, and tanks in all occupancies. Purpose. The purpose of this code shall be to provide fundamental safeguards for...

SMPTE RP 55 - 8-mm Type S Sprocket Design
September 18, 1997 - SMPTE
A description is not available for this item.
API RP 55 - Recommended Practice for Oil and Gas Producing and Gas Processing Plant Operations Involving Hydrogen Sulfide
February 1, 1995 - API

Recommendations set forth in this publication apply to oil and gas producing and gas processing plant operations conducted with hydrogen sulfide present in the fluids being handied. The presence of hydrogen sulfide in these operations also presents the possibility of exposure to sulfur dioxide from...

CIE 55 - Discomfort Glare in the Interior Working Environment (E)
January 1, 1983 - CIE
A description is not available for this item.
ECMA 55 - Minimal BASIC
January 1, 1978 - ECMA
A description is not available for this item.
ISO 55 - Seedlac - Specification
January 1, 1977 - ISO
A description is not available for this item.
API 55 - API GUIDE TO BETTER SUPERVISION - COMPANY RELATIONSHIPS
January 1, 1975 - API
A description is not available for this item.
IEEE 55 - Guide for Temperature Correlation in the Connection of Insulated Wire and Cables to Electronic Equipment
January 1, 1953 - IEEE

This guide is issued as an aid in determining proper CABLE TERMINATION PRACTICE. As relates to temperature correlation, when making connections to ELECTRIC EQUIPMENT. The data presented in this guide supplements the standard of the AIEE or ASA and other applicable standards, which standards should...

AATCC 55 - COLORFASTNESS TO POTTING
AATCC
A description is not available for this item.
ASA 55 - METHODS FOR MEASUREING THE REAL-EAR ATTENUATION OF HEARING PROTECTORS
ASA
A description is not available for this item.
MIL-P-21875 - PALLET, MATERIAL HANDLING, WOOD, DRUM HANDLING, 48 INCHES LONG BY 72 INCHES WIDE, 2-WAY ENTRY
May 13, 1969 - NPFC

This specification covers the design, materials and fabrication of a materials handling pallet for storing 55 gallon drums in the horizontal position.

Advertisement