loading
PIP PNSMV004 - Carbon Steel Globe Valve Descriptions
February 1, 2015 - PIP

This Practice describes the requirements for carbon steel globe valves. Purpose This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Piping Line Class Material Specifications.

PIP PNSMV024 - Stainless Steel Globe Valve Descriptions
January 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for stainless steel globe valve lag numbers included in PIP Piping Material Specifications and used along with PIP PNSMOUO for the procurement of valves. This Practice also provides a cross reference for stainless steel...

PIP PLSMV004 - Carbon Steel Globe Valve Descriptions
November 1, 2017 - PIP

This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Pipeline Systems Line Class Material Specifications.

PIP PNSMV034 - Bronze and Iron Globe Valve Descriptions
November 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for bronze and iron globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze and iron...

PIP PNSMV054 - Nickel and Nickel Alloy Globe Valve Descriptions
May 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for nickel and nickel alloy globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for nickel...

PIP PNDMV004 - Globe Valve Data Sheet and Standard Terms
March 1, 2013 - PIP

This Practice describes, in table format, the standard terms used in the drop down menus of the PIP globe valve data sheet appended to this Practice. Purpose This Practice provides a data sheet and standard terms used for specifying globe valves.

DS/EN 13789 - Industrial valves - Cast iron globe valves
June 1, 2010 - DS

This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736 2) with flanged or threaded end connections. This European Standard is applicable to cast iron globe valves mainly used for industrial and...

PIP PNSMV014 - Low and Intermediate Alloy Steel Globe Valve Descriptions
February 1, 2015 - PIP

This Practice describes the requirements for low and intermediate alloy steel globe valves. Purpose This Practice provides requirements for suppliers providing low and intermediate alloy steel globe valves included in PIP Piping Line Class Material Specifications.

DSF/EN ISO 21787/FPRA1 - Industrial valves – Globe valves of thermoplastics materials
DS

This standard specifies requirements for the design, functional characteristics and manufacture of globe valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature rating...

DIN 3356-1 - Globe valves; General data
May 1, 1982 - DIN
A description is not available for this item.
API STD 623 - Steel Globe Valves—Flanged and Butt-welding Ends, Bolted Bonnets
January 1, 2021 - API

This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for heavy wall sections and large stem diameters. This...

JIS F 7301 - Shipbuilding - Bronze 5K Globe Valves
February 10, 1997 - JSA
A description is not available for this item.
JIS F 7303 - Shipbuilding - Bronze 16K Globe Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7403 - Shipbuilding - Hull Bronze Globe Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7388 - Shipbuilding - Bronze 20K Globe Valves
November 8, 1996 - JSA
A description is not available for this item.
BS 5160 - Steel Globe Valves, Globe Stop and Check Valves and Lift Type Check Valves
July 31, 1989 - BSI

Carbon steel globe, globe stop and check valves and lift type check valves with hard metal, nickel alloy or stainless steel facings. Covers PN 16, PN 25 and PN 40 valves having flanged ends and Classes 150, 300 and 600 with butt-weld ends and flanged ends in the...

AENOR UNE-EN 13789 ENG - Industrial valves - Cast iron globe valves
September 15, 2010 - AENOR
A description is not available for this item.
DIN EN 13789 - Industrial valves - Cast iron globe valves
September 1, 2010 - DIN
A description is not available for this item.
BS EN 13789 - Industrial valves - Cast iron globe valves
June 30, 2010 - BSI
A description is not available for this item.
BS EN ISO 21787 - Industrial valves - Globe valves of thermoplastics materials
March 31, 2006 - BSI
A description is not available for this item.
Advertisement