This commercial item description covers the requirements for rope washers which are used, in conjunction with a standard spigot or garden hose, to flush foreign materials out of ropes to preserve their strength.
Purpose. This standard defines the testing methodology and requirements for validating both front and rear washer systems to GM requirements. Components for these systems include washer bottle, washer filler tube, filler tube seal, washer pumps, level sensor,...
This Standard covers the general, dimensional, material, and mechanical requirements for metric throughhardened (property classes 8.8, 9.8, and 10.9) machine screws and case-hardened tapping screws from 5 mm to 12 mm captivated washer assemblies (SEMS). The covered washer types are...
This specification covers a windshield washer solvent premix with distilled or deionized water which provides cleaning, protection against freezing, and a rust inhibitor for storage for use as the factory fill solution in the windshield washer reservoir. Material Description. The...
Introduction Purpose. The purpose of this standard is to provide the dimensional, mechanical, and material requirements for the design of flat washers used in bolted joints. Applicability. This standard applies to the design of steel flat washers. It is not applicable to...
Purpose. This standard defines the testing methodology and requirements for validating the washer reservoir cap to GM requirements.
1. SCOPE: The material desired under this standard is a mild alkaline, liquid air washer concentrate.
This standard specifies the dimensions, tolerances, required characteristics and mass of a retaining washer for use in fuselage interior equipment and structural applications.
This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle Safety Standard (FMVSS 104) and SAE J942. Material Description. Materials covered by this...
1. SCOPE: The material defined by this Standard is a mild alkaline, non-dusting powdered air washer compound.
This specification covers the Company's requirements for windshield washer solvent. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. The windshield washer solvent concentrate used in this premix must...
This SAE Standard covers nonreinforced, extruded, flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems which conform to the requirements of SAE J942.
The purpose of this document is to define: - compensation washer application requirements - recommended materials - washer thickness determination - dimensioning
Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. This standard aims at specifying the requirements, test conditions and test methods of...
The purpose of this document is to define: - compensation washer application requirements - recommended materials - washer thickness determination - dimensioning
The purpose of this document is to define: - compensation washer application requirements - recommended materials - washer thickness determination - dimensioning
Narrow Your Results