loading
CSA C22.2 NO 72 - Heater elements
January 1, 2010 - CSA

This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...

ASME A112.4.1 - Water Heater Relief Valve Drain Tubes
January 1, 2009 - ASME

This Standard establishes performance requirements and test methods applicable to water heater relief valve drain (or runoff) tubes for use with relief valves having a steam rating of 105,000 Btu/hr or less.

CSA C22.2 NO 200 - Electric Waterbed Heater Systems
February 1, 1985 - CSA

This Standard applies to cord-connected electric heater systems intended for use with the mattresses of household water beds and designed for use in accordance with the Rules of the Canadian Electrical Code, Part I, on supply circuits having a nominal voltage of 120 V. This Standard...

GMW14322 - Heater Core
February 1, 2016 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The standard shall define the Design Validation (DV), Production Validation (PV),...

GME L-1B1201-2 - Heater Cores
July 30, 1979 - GME
A description is not available for this item.
GME QT 126529 - HEATER CONTROLS
GME
A description is not available for this item.
GME B 300 0678 - HEATER PAINT
GME
A description is not available for this item.
MS 36346 - HEATER, ELECTRIC
NPFC
A description is not available for this item.
MIL-H-395 - HEATER,BITUMEN
NPFC
A description is not available for this item.
ASSE 1084 - Performance Requirements for Water Heaters with Temperature Limiting Capacity
February 1, 2019 - ASSE

Description Water heaters covered by this standard have a cold water inlet connection, a means of heating the water, a means of controlling the water temperature, a means of limiting the temperature to a maximum of 120 °F (48.9 °C), and have an outlet connection...

ASSE 1082 - Performance Requirements for Water Heaters with Integral Temperature Control Devices for Hot Water Distribution Systems
October 1, 2018 - ASSE

This standard is for water heaters that control the outlet temperature to specific limits and are installed within a hot water distribution system but not at point-of-use. Description The water heater shall consist of a heat exchanger, a cold water inlet...

PIP VESEH001 - Electric Immersion Process Heater Specification
December 1, 2016 - PIP

This Practice provides minimum technical requirements for the process and mechanical design, materials, fabrication, inspection, and testing of electric immersion process heaters and associated controls, including thyristor control panels. This Practice applies to electric immersion process...

UFGS-32 01 16.75 - HEATER SCARIFYING OF ASPHALT PAVING
February 1, 2017 - ARMY

NOTE: This guide specification covers the requirements for heater scarifier procedures for bituminous pavements in connection with surface treatments or asphalt overlays.

MIL-PRF-44466 - HEATER, WATER AND RATION (HWR)
October 10, 2006 - NPFC

This specification covers one type of heater for use by mounted troops that will heat rations, water for beverages and for limited personal hygiene (see 6.1).

GSFC S-311-P-079 - THERMOFOIL HEATER, PROCUREMENT SPECIFICATION FOR
February 23, 1996 - NASA

Purpose This specification establishes the requirements for flexible strip resistive heaters used in space flight application. Detail specification sheets. Detail sheets, which are referenced in this document, and the specific purchase order, are a part of this specification.

ANSI A112.4.1 - WATER HEATER RELIEF VALVE DRAIN TUBES
ASME
A description is not available for this item.
J638_201105 - Motor Vehicle Heater Test Procedure
May 26, 2011 - SAE International

This SAE Recommended Practice, limited to liquid coolant systems, establishes uniform vehicle heater test procedures. Both laboratory and complete vehicle tests are specified in this document. Required test equipment, facilities, and definitions are included. NOTE- Defrosting and defogging...

Advertisement