loading
ASME B107.21 - Wrench, Crowfoot
July 29, 2005 - ASME

This Standard provides performance and safety requirements for crowfoot wrenches having a wrench component of the open end type or flare nut type. Each type is designed to receive the external drive end of a socket wrench handle. Inclusion of dimensional data in this Standard...

ASME B107.17M - Gages, Wrench Openings, Reference
August 28, 1997 - ASME

This Standard establishes final inspection gage sizes for wrench openings, and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, but only those most commonly manufactured.

GGG-W-648 - WRENCH, LINEMAN'S
April 30, 1992 - NPFC

This specification covers lineman's wrenches used in poleline work. The wrenches were formerly covered by GGG-W-644. Wrenches shall be of the lineman's type and of the following sizes, as specified (see 6.2 and 6.3): ⅝ - (See table I) ¾ - (See table I)

ASME B107.17 - Gages and Mandrels for Wrench Openings
April 3, 2020 - ASME

This Standard establishes final inspection gage sizes and test mandrel sizes for wrench openings and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, only those most commonly manufactured.

AS6018A - Wrench, Spanner
July 28, 2021 - SAE International

This SAE Aerospace Standard (AS) covers adjustable and non-adjustable spanner wrenches generally used for aerospace machinery maintenance and for tightening and loosening hose couplings and hydrant caps. Inclusion of dimensional data in this document is not intended to imply all of the...

AS6018 - Wrench, Spanner
May 28, 2013 - SAE International

This SAE Aerospace Standard (AS) covers adjustable and non-adjustable spanner wrenches generally used for aerospace machinery maintenance and for tightening and loosening hose couplings and hydrant caps. Inclusion of dimensional data in this document is not intended to imply all of the...

GGG-W-644 - WRENCH, SOCKET (WHEEL NUT)
April 30, 1992 - NPFC

This specification covers socket wrenches of the cross type and double end type (with bar handle) for installing and removing automotive vehicle wheel nuts. Federal specifications do not include all varieties of the commodity as indicated by the title of the specification, or which are...

NR/L3/MTC/ME0201/CAL226 - Calibration Of Torque Wrench
June 7, 2008 - NR

Work Instruction for the internal calibration of torque wrenches. To be used in the absence of a manufacturers calibration instruction.

ANSI B107.21 - WRENCH, CROWFOOT ATTACHMENTS
ASME
A description is not available for this item.
MS 90395 - WRENCH, SOCKET
NPFC
A description is not available for this item.
A-A-2347 - WRENCH, MONKEY
NPFC
A description is not available for this item.
GGG-W-665 - WRENCH, SPANNER
NPFC
A description is not available for this item.
NR/L3/MTC/ME0201/CAL262 - Calibration of Norbar Torque Wrench
June 7, 2008 - NR

Work Instruction for the internal calibration of a Norbar Torque Wrench. To be used in the absence of a manufacturers calibration instruction.

ASME B107.100 - Flat Wrenches
February 18, 2020 - ASME

This Standard provides performance and safety requirements for combination, open end, box, and flare nut wrenches; open end adjustable wrenches, with rack and worm adjustment, generally used on both hexagonal and square fasteners; crowfoot wrenches having a wrench...

ASME B107.110 - Socket Wrenches, Handles, and Attachments
January 1, 2019 - ASME

This Standard provides performance and safety requirements for socket wrenches (sockets), handles used with these wrenches, nutdrivers, and attachments used with socket wrenches, hereinafter collectively referred to as tools. The tools covered in this Standard are listed by...

A-A-59876 - Calibrator, Torque Wrench 5 in-lbs – 2000 ft-lbs
November 2, 2018 - NPFC

This document describes performance requirements for a torque-wrench calibrator and associated dead-weight calibration equipment.

ASME B18.3.4M - Hexagon Socket Button Head Cap Screws (Metric Series)
January 1, 1986 - ASME

This Standard contains the complete general and dimensional requirements for Metric Series Hexagon Socket Button Head Cap Screws of nominal sizes from 3 mm to 16 mm recognized as an American National Standard. Also included are appendices covering formulas for dimensions, part numbering system and...

A-A-59220 - WRENCHES, OPEN END, AND WRENCH ASSEMBLY, STAMPED STEEL
May 18, 1998 - NPFC

This commercial item description (CID) covers stamped steel wrenches for light duty use.

GGG-W-649 - WRENCH, PLIER; CLAMP, PLIER; AND PLIER, TUBING PINCH-OFF
January 11, 1966 - NPFC

This specification covers plier wrenches, plier clamps, and tubing pinch-off pliers. The plier wrenches and plier clamps are used for wrenching and clamping operations in assembly and repair work. The pinch-off pliers are used to pinch-off the flow of gas or other material...

ASME B107.24 - Locking Pliers
January 1, 2002 - ASME

This Standard covers the dimensions and functional characteristics of locking pliers that are suitable for gripping and wrenching operations. Some of the locking wrench pliers are provided with cutters. Inclusion of dimensional and functional data in this Standard is not intended to...

Advertisement