loading
GME QN MS 5800 - BRASS
GME
A description is not available for this item.
GME QN MS 6300 - BRASS
GME
A description is not available for this item.
GME QN MS 7200 - BRASS
GME
A description is not available for this item.
GMKOREA EDS-M-2304 - Special Brass
April 1, 2011 - GMKOREA

Material Description. This standard specifies the special brass for parts requiring wear resistance used by GM Korea Company (hereinafter referred to as the "GM Korea").

ASTM B134 - Standard Specification for Brass Wire
September 10, 1996 - ASTM

1. Scope * 1.1 This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloys C21000, C22000, C23000, C24000, C26000, C27000 and C27400. 1.1.1 Inquiry of the manufacturer or supplier concerning the product availability of a...

ASTM B134/B134M - Standard Specification for Brass Wire
May 1, 2015 - ASTM

This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. Units-The values stated in either SI units or inchpound units are to be regarded...

ASTM B134/B134M-15 - Standard Specification for Brass Wire
May 1, 2015 - ASTM International

This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell hardness, and...

ASTM B134/B134M-08 - Standard Specification for Brass Wire
April 1, 2008 - ASTM International

This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell hardness, and...

AS100016A - LOCKWIRE, BRASS
July 29, 2014 - SAE International
A description is not available for this item.
DEF STAN 03-12 - Chromate Passivation of Brass Articles
January 9, 1998 - MODUK

This Standard specifies the requirements for the chromate passivation of brass articles.

AS100016 - LOCKWIRE, BRASS
June 26, 2007 - SAE International
A description is not available for this item.
ASTM B134/B134M-05 - Standard Specification for Brass Wire
October 1, 2005 - ASTM International

1.1 This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloys C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. 1.2 Units-The values stated in either inch-pound or SI units are to be regarded...

A-A-55284 - BUCKLES, BRASS
September 26, 1995 - NPFC

This commercial item description covers buckles intended for use with the men's coat belt or the military police belt.

ASTM B134/B134M-01 - Standard Specification for Brass Wire
June 10, 2001 - ASTM International

1.1 This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloys C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. 1.2 Units-The values stated in either inch-pound or SI units are to be regarded...

JIS H 5101 - Brass Castings
November 1, 1988 - JSA
A description is not available for this item.
QQ-B-591 - BRASS, ANODES
February 19, 1964 - NPFC
A description is not available for this item.
MS 51800 - DRIFTPINS, BRASS
November 15, 1960 - NPFC
A description is not available for this item.
AMS4614C - BRASS FORGINGS
November 1, 1946 - SAE International
A description is not available for this item.
AMS4614A - BRASS Forgings
September 1, 1941 - SAE International
A description is not available for this item.
AMS4614B - BRASS Forgings
December 1, 1942 - SAE International
A description is not available for this item.
Advertisement