loading
ARP465B - Flange - Thermocouple
May 3, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) provides guidance for the design of flanges on temperature sensors intended for use in gas turbine engines. Three figures detail the configuration of standard size flange mounts with bolt holes, slotted flanges, and miniaturized...

IAPMO IGC 236 - Closet Flange Extender
March 1, 2020 - IAPMO

This Standard covers closet flange extenders and specifies requirements for materials, physical characteristics, performance testing, and markings.

ASME B18.2.4.4M - Metric Hex Flange Nuts
January 1, 1982 - ASME

This Standard covers the complete general and dimensional data for metric hex flange nuts recognized as American National Standard. The inclusion, of dimensional data in this Standard is not intended to imply that all of the nut sizes in conjunction with the various options described herein...

ISUZU ISD-C10-502 - Hexagon flange nuts
October 24, 2016 - ISUZU

This standard covers the cold-forged hexagon flange nuts (hereinafter referred to as 'nuts') used primarily in motor vehicles.

ISUZU ISD-C01-501 - Hexagon bolts with flange
June 20, 2016 - ISUZU

This standard covers the cold-forged hex flange bolts used primarily in motor vehicles (hereinafter referred to as 'bolts').

JIS B 1190 - Hexagon nuts with flange
September 22, 2014 - JSA

This Standard specifies the characteristics of hexagon nuts with flange (hereafter referred to as "nuts"). If, in special cases, dimensions and product specifications other than those listed in this Standard are required, they shall be selected from existing Japanese Industrial Standards,...

ASME B18.16M - Prevailing-Torque Type Steel Metric Hex Nuts and Hex Flange Nuts
January 1, 2004 - ASME

This Standard covers the complete general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply...

ASTM A30 - Tenative Specification for BOILER AND FIREBOX STEEL FOR LOCOMOTIVES
January 1, 1954 - ASTM

This specification covers steel plates up to 2 in., inclusive, in thickness; of flange and firebox qualities; for boilers for locomotives. General Conditions for Delivery Material furnished under this specification shall conform to the applicable requirements of the current edition of the...

GMKOREA EDS-M-8303 - Sealer-Hem Flange
June 1, 2011 - GMKOREA

This standard is applied to the sealing compounds used for the double-flanged seams in vehicle-body. PURPOSE The purpose of this standard is to establish the material properties of sealing compounds used for sealing the specific areas of vehicle-body and to manage their qualities.

ASME B18.2.3.4M - Metric Hex Flange Screws
January 1, 2001 - ASME

(a) This Standard covers the complete dimensional and general data for metric series hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers...

DS/EN 1661 - Hexagon nuts with flange
February 12, 1998 - DS

This European Standard specifies the characteristics of hexagon nuts with flange, with threads from M5 to M20 inclusive, of product grade A threads up to and including M16 and product grade B threads above M16 and with property classes 8, 10, 12 and A2-70.

GMKOREA EDS-M-8514 - Cement-Flange
May 1, 2012 - GMKOREA
A description is not available for this item.
ARP465A - FLANGE - THERMOCOUPLE
February 1, 1992 - SAE International
A description is not available for this item.
JIS B 1127 - Hexagon flange head tapping screws
December 21, 2015 - JSA

This Standard specifies the characteristics of hexagon flange head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 10509 : 2012 Hexagon flange...

SNZ AS/NZS 4410 - Hexagon flange head tapping screws
November 9, 2015 - SNZ

This International Standard specifies hexagon flange head tapping screws with threads from ST2,2 up to and including ST9,5.

ISO 10509 - Hexagon flange head tapping screws
May 15, 2012 - ISO

This International Standard specifies hexagon flange head tapping screws with threads from ST2,2 up to and including ST9,5.

ASME B18.2.7.1M - Metric 12-Spline Flange Screws
March 15, 2002 - ASME

This Standard covers the complete general and dimensional data for metric 12-spline flange screws recognized as American National Standard. The inclusion of dimensional data in this Standard is not intended to imply that all of the sizes in conjunction with the various options described...

MSS SP 106 - Cast Copper Alloy Flanges and Flanged Fittings: Class 125, 150, and 300
January 1, 2019 - MSS

This Standard Practice establishes requirements for cast copper alloy flanges and flanged fittings having dimensions, ratings, and materials not included in ASME B16.24. Specifically, this Standard Practice encompasses the following: Solder joint flanges, when made of...

GM B110 - Metric Hex Flange Head Bolts
May 1, 2011 - GMNA

This standard covering Metric Hex Flange Head Bolts conforms in all essentials with the American National Standard, ANSI B18.2.3.4M-Metruc Hex Flange Screws. The hexagon widths on the heads of these bolts are one size smaller for the respective bolt size than that of Metric Hex Bolts....

Advertisement