loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
NAS3413 - TUBE, MAILING
August 31, 2012 - AIA/NAS

This standard provides a method for the packaging of items in mailing tubes.

ASTM B674 - Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
June 1, 2005 - ASTM

This specification covers UNS N08925,2 UNS N08354, and UNS N08926 welded tube for general corrosion applications. This specification covers outside diameter and nominal wall tube. The tube sizes covered by this specification are 1⁄8 to 5 in. (3.2 to 127 mm) in outside diameter...

ASTM D1587/D1587M-15 - Standard Practice for Thin-Walled Tube Sampling of Fine-Grained Soils for Geotechnical Purposes (Withdrawn 2024)
November 15, 2015 - ASTM International

1.1 This practice covers a procedure for using a thin-walled metal tube to recover intact soil samples suitable for laboratory tests of engineering properties, such as strength, compressibility, permeability, and density. This practice provides guidance on proper sampling equipment,...

ASTM B674-05(2016) - Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
June 1, 2016 - ASTM International

This specification covers the standard for UNS N08923, UNS N0835, and UNS N08926 welded tube for general corrosion applications. The tubes shall be manufactured from flat-rolled alloy by an automatic welding process with no addition of filler metal. The tubes shall also undergo...

ASTM A450/A450M-96a(2001) - Standard Specification for General Requirements for Carbon, Ferritic Alloy, and Austenitic Alloy Steel Tubes
October 10, 1996 - ASTM International

1.1 This specification covers a group of requirements which, with the exceptions of 4.3 and Sections 5, 6, 17, 18, 19, 20, 21, 22, and 23, are mandatory requirements to the following ASTM tubular product specifications: Title of Specification ASTM Designation Seamless Low-Carbon and...

ASTM A450/A450M-96a - Standard Specification for General Requirements for Carbon, Ferritic Alloy, and Austenitic Alloy Steel Tubes
October 10, 1996 - ASTM International

1.1 This specification covers a group of requirements which, with the exceptions of 4.3 and Sections 5, 6, 17, 18, 19, 20, 21, 22, and 23, are mandatory requirements to the following ASTM tubular product specifications: Title of Specification ASTM Designation Seamless Low-Carbon and...

ASTM A1016/A1016M-24a - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
October 15, 2024 - ASTM International

This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product...

ASTM B674-05(2011) - Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
May 1, 2011 - ASTM International

This specification covers the standard for UNS N08923, UNS N0835, and UNS N08926 welded tube for general corrosion applications. The tubes shall be manufactured from flat-rolled alloy by an automatic welding process with no addition of filler metal. The tubes shall also undergo...

ASTM A1016/A1016M-24 - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
May 1, 2024 - ASTM International

This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product...

ASTM B674-05 - Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Welded Tube
June 1, 2005 - ASTM International

This specification covers the standard for UNS N08923, UNS N0835, and UNS N08926 welded tube for general corrosion applications. The tubes shall be manufactured from flat-rolled alloy by an automatic welding process with no addition of filler metal. The tubes shall also undergo...

ASTM A1016/A1016M-23 - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
November 1, 2023 - ASTM International

This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product...

ASTM A450/A450M-15 - Standard Specification for General Requirements for Carbon and Low Alloy Steel Tubes
May 1, 2015 - ASTM International

This specification covers carbon and low alloy steel tubes. Steel samples shall be melt processed and shall either be ingot cast or strand cast. Heat and product analyses shall be performed on the steel materials. Steel specimens shall also undergo tensile tests...

ASTM A450/A450M-09 - Standard Specification for General Requirements for Carbon and Low Alloy Steel Tubes
October 1, 2009 - ASTM International

This specification covers carbon and low alloy steel tubes. Steel samples shall be melt processed and shall either be ingot cast or strand cast. Heat and product analyses shall be performed on the steel materials. Steel specimens shall also undergo tensile tests...

ASTM A1016/A1016M-18a - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
September 1, 2018 - ASTM International

This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product...

ASTM D1587-08(2012)e1 - Standard Practice for Thin-Walled Tube Sampling of Soils for Geotechnical Purposes
May 15, 2012 - ASTM International

1.1 This practice covers a procedure for using a thin-walled metal tube to recover relatively intact soil samples suitable for laboratory tests of engineering properties, such as strength, compressibility, permeability, and density. Thin-walled tubes used in piston, plug, or...

ASTM A1016/A1016M-18 - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
March 1, 2018 - ASTM International

This specification covers general requirements for ferritic alloy steel, austenitic alloy steel, and stainless steel tubes. The steel shall made by any process. The material shall conform to the tensile property requirements prescribed in the individual product...

ASTM D1587-08 - Standard Practice for Thin-Walled Tube Sampling of Soils for Geotechnical Purposes
October 1, 2008 - ASTM International

1.1 This practice covers a procedure for using a thin-walled metal tube to recover relatively intact soil samples suitable for laboratory tests of engineering properties, such as strength, compressibility, permeability, and density. Thin-walled tubes used in piston, plug, or...

ASTM A450/A450M-04a - Standard Specification for General Requirements for Carbon, Ferritic Alloy, and Austenitic Alloy Steel Tubes
October 1, 2004 - ASTM International

1.1 This specification covers a group of requirements which, with the exceptions of 4.3 and Sections 5, 6, 17, 18, 19, 20, 21, 22, and 23, are mandatory requirements to the following ASTM tubular product specifications: Title of Specification ASTM Designation...

ASTM A450/A450M-04 - Standard Specification for General Requirements for Carbon, Ferritic Alloy, and Austenitic Alloy Steel Tubes
March 1, 2004 - ASTM International

1.1 This specification covers a group of requirements which, with the exceptions of 4.3 and Sections 5, 6, 17, 18, 19, 20, 21, 22, and 23, are mandatory requirements to the following ASTM tubular product specifications: Title of Specification ASTM Designation...

Advertisement