These requirements cover: a) fuseholders intended for use with Type C (Edison-base) and Type S Plug Fuses as described in NMX-J-009/248/11-2000-ANCE, CSA C22.2 No. 248.11, UL 248-11, Low-Voltage Fuses - Part 11: Plug Fuses; b) devices intended to be added to Edison-base...
These requirements cover fuseholders intended for use with Class H Fuses as described in NMX-J-009/248/6-2000-ANCE, CSA C22.2 No. 248.6, UL 248-6, Low-Voltage Fuses - Part 6: Class H Non-Renewable; and NMX-J-009/248/7-2000-ANCE, CSA C22.2 No. 248.7, UL 248-7, Low-Voltage...
These requirements cover fuseholders intended for use with Class R Fuses as described in NMX-J-009/248/12-2000-ANCE, CSA C22.2 No. 248.12, UL 248-12, Low-Voltage Fuses - Part 12: Class R Fuses
These requirements cover fuseholders intended for use with Class J Fuses as described in NMX-J-009/248/8-2000-ANCE, CSA C22.2 No. 248.8, UL 248-8, Low-Voltage Fuses - Part 8: Class J Fuses.
These requirements cover fuseholders intended for use with Class K Fuses as described in NMX-J-009/248/9-2000-ANCE, CSA C22.2 No. 248.9, UL 248-9, Low-Voltage Fuses - Part 9: Class K Fuses.
These requirements cover fuseholders intended for use with Class G Fuses as described in NMX-J-009/248/5-2000-ANCE, CSA C22.2 No. 248.5, UL 248-5, Low-Voltage Fuses - Part 5: Class G Fuses.
These requirements cover fuseholders intended for use with Class CC Fuses as described in NMX-J-009/248/4-2000-ANCE, CSA C22.2 No. 248.4, UL 248-4, Low-Voltage Fuses - Part 4: Class CC Fuses.
These requirements cover fuseholders intended for use with Class T Fuses as described in NMX-J-009/248/15-2000-ANCE, CSA C22.2 No. 248.15, UL 248-15, Low-Voltage Fuses - Part 15: Class T Fuses.
This specification defines the qualification program for low voltage, supplemental fuses. Fuses covered will be limited to axial-leaded, radial-leaded and surface mount configurations having a current rating of no greater than 60 A, maximum voltage rating of 600 VAC/DC and...
Description This specification defines the qualification program for low voltage, supplemental fuses. Fuses covered will be limited to axial-leaded, radial-leaded and surface mount configurations having a current rating of no greater than 60 A, maximum voltage rating of 600 VAC/DC and...
This part of IEC 60947 applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conductors for the reception of cartridge fuse-links in accordance with IEC 60127-2, intended primarily for...
Description This specification defines the qualification program for surge withstand telecommunication fuses. Fuses covered will be limited to axial-leaded, radial-leaded and surface mount configurations having a current rating of no greater than 60 A, maximum voltage rating of 600...
This Part applies to Fuseholders for Photovoltaic (PV) Systems rated to 1500 Vdc. This Part applies to PV fuseholders that accommodate PV fuses as described in the Standard for Photovoltaic Fuses, CSA C22.2 No. 248-19 / UL 248-19 to be employed in Photovoltaic (PV) systems and...
1 1.2 These requirements cover: a) fuseholders intended for use with Type C (Edison-base) and Type S Plug Fuses as described in NMX-J-009/248/11-2000-ANCE, CSA C22.2 No. 248.11, UL 248-11, Low-Voltage Fuses - Part 11: Plug Fuses; b) devices intended to be added to...
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1, the National Electrical Code (NEC), ANSI/NFPA 70, or the Mexican Electrical Code,...
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers (a) fuseholders intended for use with fuses covered by the CAN/CSA-C22.2 No....
This commercial item description (CID) covers the general requirements for indicator alarm fuses. Fuses covered by this CID are intended for commercial/industrial applications.
This commercial item description (CID) covers the general requirements for an SFE type fuse cartridge. Fuse cartridges covered by this CID are intended for commercial/industrial applications.
This commercial item description (CID) covers the general requirements for a type S fuse adapter. Type S fuse adapters covered by this CID are intended for commercial/industrial applications.
Fuseholders - Part 6: Class H UL 4248-6 1.1 Scope 1.1.2 These requirements cover fuseholders intended for use with Class H Fuses as described in NMX-J-009/248/6-2000-ANCE, CSA C22.2 No. 248.6, UL 248-6, Low-Voltage Fuses - Part 6: Class H Non-Renewable; and...