loading
ANSI/IAS NGV 4.4/CSA12.54 - Breakaway devices for natural gas dispensing hoses and systems
January 1, 2021 - CSA/AM

Inclusions This Standard applies to newly produced compressed natural gas vehicle (NGV) dispenser fuelling hose emergency main line breakaway devices and vent line breakaway devices, herein to be referred to as devices. Main line breakaway inclusions Main line breakaway devices covered by...

ANSI/CSA HGV 4.10 - Standard for fittings for use in compressed gaseous hydrogen fuelling stations
January 1, 2021 - CSA/AM

Scope of this Standard This Standard specifies methods for testing and evaluating fittings for use with compressed hydrogen gas and hydrogen-rich gas mixtures.

ANSI C22.2 NO 19085-8 - Woodworking machines — Safety — Part 8: Belt sanding and calibrating machines for straight workpieces
January 1, 2021 - CSA/AM

This document gives the safety requirements and measures for stationary calibrating and sanding machines, with an integrated feed and one or more sanding belt units positioned above and/or below the work piece level, with manual or automatic loading and/or unloading, hereinafter referred to as...

ANSI HGV 2 - Compressed hydrogen gas vehicle fuel containers
January 1, 2021 - CSA/AM

General This Standard contains requirements for the material, design, manufacture, marking, and testing of serially produced, refillable Type HGV2 containers intended only for the storage of compressed hydrogen gas for on-road vehicle operation. These containers a) are to be permanently...

ANSI C22.2 NO 19085-6 - Woodworking machines — Safety — Part 6: Single spindle vertical moulding machines (“toupies”)
January 1, 2021 - CSA/AM

This document gives the safety requirements and measures for stationary and displaceable hand-fed single spindle vertical moulding machines, hereinafter referred to as "machines", designed to cut wood and materials with similar physical characteristics to wood. NOTE 1 For the definitions of...

ANSI PRD 1 - Pressure relief devices for natural gas vehicle (NGV) fuel containers
January 1, 2020 - CSA/AM

General This Standard establishes minimum requirements for pressure relief devices (PRDs) intended for use on fuel containers that comply with ANSI/CSA NGV2, 49 CFR Part 571.304 (FMVSS 304), CSA B51, Part 2, and/or ISO 11439. PRDs can be of any design or manufacturing method that...

ANSI NGV 4.6 - Manually operated valves for natural gas dispensing systems
January 1, 2020 - CSA/AM
A description is not available for this item.
CSA B125.37 - Performance requirements for pressurized flushing devices for plumbing fixtures
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI/CSA B149.6 - Code for digester gas, landfill gas, and biogas generation and utilization
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI NGV 4.7 - Automatically pressure operated valves for natural gas dispensing systems
January 1, 2020 - CSA/AM

Types of valves in the scope of this Standard The requirements of this Standard apply to automatic valves used in compressed natural gas dispensing systems as specified in Table 1. Terminology In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is...

ANSI NGV 3.1/CSA 12.3 - Fuel system components for compressed natural gas powered vehicles
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI Z83.21 - Commercial dishwashers
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI/CSA HGV 4.9 - Hydrogen fuelling stations
January 1, 2020 - CSA/AM
A description is not available for this item.
CSA B125.70 - Performance requirements for water temperature limiting devices
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI C22.2 NO 184.2 - Solid-state controls for lighting systems (SSCLS)
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI Z21.91 - Ventless firebox enclosures for gas-fired unvented gas log type room heaters
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI/CSA HGV 4.1 - Standard for hydrogen-dispensing systems
January 1, 2020 - CSA/AM
A description is not available for this item.
ANSI Z83.26/CSA 2.37 - Gas-fired outdoor infrared patio heaters
January 1, 2020 - CSA/AM

This Standard applies to newly produced gas-fired outdoor infrared patio heaters (see Clause 3) hereinafter referred to as "heaters" or "appliances", constructed entirely of new, unused parts and materials for use with: a) natural gas; or b) propane. The heaters covered by this...

ANSI/CSA HGV 4.3 - Test methods for hydrogen fueling parameter evaluation
July 1, 2019 - CSA/AM
A description is not available for this item.
Advertisement