loading
NEMA TC 2 - Electrical Polyvinyl Chloride (PVC) Conduit
January 1, 2020 - NEMA

NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC, one of which may be cellular (foamed) PVC. The designations "40"...

CSA C22.2 NO 211.2 - Rigid PVC (unplasticized) conduit
January 1, 2006 - CSA

This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary...

CSA C22.2 NO 211.1 - Rigid types EB1 and DB2/ES2 PVC conduit
January 1, 2006 - CSA

This Standard applies to rigid PVC conduit - type EB1 for encasement in concrete or masonry and type DB2/ES2 for direct burial or encasement in concrete or masonry - and associated fittings in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary locations....

BS 4607-2 - Specification for Non-metallic conduits and fittings for electrical installations - Part 2: Rigid PVC conduits and conduit fittings. Imperial Units
July 30, 1970 - BSI

Classification, dimensions and tests for rigid PVC conduit and conduit fittings in imperial units. Methods of test agree with CEE Publication 26.

UL 651 - Schedule 40, 80, Type EB and A Rigid PVC Conduit and Fittings
October 25, 2011 - ULSE

1 1.1 These requirements cover Schedule 40, Schedule 80, Type EB and Type A extruded rigid PVC (polyvinyl chloride) electrical conduit and fittings. These requirements also cover elbows, couplings, adapters, expansion, expansion-deflection, or deflection joints, and similar fittings...

NEMA TC 18 - Packaging of Master Bundles for EPC-40 Polyvinyl Chloride (PVC) Conduit
January 1, 2013 - NEMA

NEMA TC 18-2013 covers recommendations for the size and banding of master bundles for Electrical Polyvinyl Chloride (PVC) Conduit (EPC), specifically EPC-40. The designation "40" refers to Schedule 40 (EPC-40) of Iron Pipe Size (IPS) dimensions.

ASTM F512-19 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
November 1, 2019 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12(2017) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
April 1, 2017 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
August 1, 2012 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-06 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
May 1, 2006 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

NEMA TC 3 - Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
January 1, 2016 - NEMA

This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, or other fittings, based on the outside diameters given in NEMA TC 2-2013. Included in this publication are requirements...

ASTM F512-95(2001)e1 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512-95(2001) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512-95 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
November 1, 2019 - ASTM

This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in Section 5 is...

NEMA PRP 4 - EXPANSION FITTINGS FOR PVC RIGID NONMETALLIC CONDUIT
NEMA
A description is not available for this item.
JIS C 8430 - Unplasticized polyvinyl chloride (PVC-U) conduits
March 20, 2019 - JSA
A description is not available for this item.
NEMA PRP 2 - Guidelines for Solvent Cementing Joints for PVC Rigid Nonmetallic Conduit, Duct, and Fittings
January 1, 2014 - NEMA

Foreword The purpose of these guidelines is to describe the procedures and recommended practices for solventcementing joints in PVC conduit, duct, and fittings. This guideline is in no way intended to assume or replace any responsibilities of engineers, customer representatives,...

JIS C 8432 - Fittings of unplasticized polyvinyl chloride (PVC-U) conduits
March 20, 2019 - JSA
A description is not available for this item.
Advertisement