Application: This specification details the requirements of a PVC/ Epoxy based, paintable hem flange sealer (hem flange adhesive). The material is used for sealing of hem flanges of doors, hoods and trunklids etc. and also as hem flange adhesive for aluminium hem...
This SAE Aerospace Recommended Practice (ARP) provides guidance for the design of flanges on temperature sensors intended for use in gas turbine engines. Three figures detail the configuration of standard size flange mounts with bolt holes, slotted flanges, and miniaturized...
This Standard covers closet flange extenders and specifies requirements for materials, physical characteristics, performance testing, and markings.
This standard covers the cold-forged hexagon flange nuts (hereinafter referred to as 'nuts') used primarily in motor vehicles.
This standard covers the cold-forged hex flange bolts used primarily in motor vehicles (hereinafter referred to as 'bolts').
This Standard covers the complete general and dimensional data for metric hex flange nuts recognized as American National Standard. The inclusion, of dimensional data in this Standard is not intended to imply that all of the nut sizes in conjunction with the various options described herein...
This Standard specifies the characteristics of hexagon nuts with flange (hereafter referred to as "nuts"). If, in special cases, dimensions and product specifications other than those listed in this Standard are required, they shall be selected from existing Japanese Industrial Standards,...
This standard is applied to the sealing compounds used for the double-flanged seams in vehicle-body. PURPOSE The purpose of this standard is to establish the material properties of sealing compounds used for sealing the specific areas of vehicle-body and to manage their qualities.
(a) This Standard covers the complete dimensional and general data for metric series hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers...
This European Standard specifies the characteristics of hexagon nuts with flange, with threads from M5 to M20 inclusive, of product grade A threads up to and including M16 and product grade B threads above M16 and with property classes 8, 10, 12 and A2-70.
본 표준은 자동차 차체의 이중테두리 이음매(DOUBLE FLANGED SEAMS)에 사용되는 접합화합물에 대하여 적용한다. 목 적 본 표준은 자동차 차체의 특별한 부위의 씰링에 사용되는 접합화합물(COMPOUND)의 물성을 확립하고 품질을 관리하는데 그 목적이 있다.
This Standard specifies the characteristics of hexagon flange head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 10509 : 2012 Hexagon flange...
This International Standard specifies hexagon flange head tapping screws with threads from ST2,2 up to and including ST9,5.
This International Standard specifies hexagon flange head tapping screws with threads from ST2,2 up to and including ST9,5.
This Standard covers the complete general and dimensional data for metric 12-spline flange screws recognized as American National Standard. The inclusion of dimensional data in this Standard is not intended to imply that all of the sizes in conjunction with the various options described...
This standard covering Metric Hex Flange Head Bolts conforms in all essentials with the American National Standard, ANSI B18.2.3.4M-Metruc Hex Flange Screws. The hexagon widths on the heads of these bolts are one size smaller for the respective bolt size than that of Metric Hex Bolts....
Scope. This specification covers the general requirements for pressure sealing gaskets used with general purpose cover flanges and flat face flanges covered by MIL-DTL-3922.
Narrow Your Results