loading
PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
AWWA M23 - PVC Pipe—Design and Installation
January 1, 2020 - AWWA
A description is not available for this item.
ASTM F1504-21 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 1, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then...

ASTM F1504-21e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
August 1, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then...

CSA B137.3 - Rigid polyvinylchloride (PVC) pipe and fittings for pressure applications
January 1, 2020 - CSA

This Standard covers rigid polyvinylchloride (PVC) pipe and fittings intended for use in pressure applications such as water mains, water service piping, and process piping. The fittings covered by this Standard include moulded, solvent-cemented, gasketed, or threaded fittings, and...

ASTM F1947-21a - Standard Practice for Installation of Folded Poly(Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
August 1, 2021 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the...

ASTM F1504-14(2021) - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
February 15, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then...

ASTM F1504-14(2021)e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
February 15, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then...

ASTM F1947 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
March 1, 2021 - ASTM

This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a mechanical rounding...

ASTM F1947-21 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
March 1, 2021 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a mechanical...

ASTM F1867-22 - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
November 15, 2022 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming a new...

ASTM F1674 - Standard Test Method for Joint Restraint Products for Use with PVC Pipe
November 1, 2018 - ASTM

This test method describes a procedure for qualifying the performance of joint restraint products for use on PVC pressure pipe systems by evaluating the effect of the joint restraint product on the performance characteristics of PVC pipe during cyclic pressure tests and...

ASTM D2672-20 - Standard Specification for Joints for IPS PVC Pipe Using Solvent Cement
August 1, 2020 - ASTM International

This specification covers requirements, testing, and performance characteristics of joints for IPS PVC pipe using solvent cement. Testing requirements for both pressure and non-pressure pipe shall include socket dimensions, burst pressure, and joint tightness tests. PVC...

ASTM D2672-20e1 - Standard Specification for Joints for IPS PVC Pipe Using Solvent Cement
August 1, 2020 - ASTM International

This specification covers requirements, testing, and performance characteristics of joints for IPS PVC pipe using solvent cement. Testing requirements for both pressure and non-pressure pipe shall include socket dimensions, burst pressure, and joint tightness tests. PVC...

ASTM F1057-21 - Standard Practice for Estimating the Quality of Extruded Poly (Vinyl Chloride) (PVC) Pipe by the Heat Reversion Technique
November 1, 2021 - ASTM International

2.1 This practice is applicable to distinguish between properly and improperly extruded PVC plastic pipe. It can be used to: 2.1.1 Reveal incomplete exsiccation of compound before or during extrusion (Note 1), 2.1.2 Determine the presence of stress in the pipe wall produced by...

ASTM F1674-18 - Standard Test Method for Joint Restraint Products for Use with PVC Pipe
November 1, 2018 - ASTM International

1.1 This test method describes a procedure for qualifying the performance of joint restraint products for use on PVC pressure pipe systems by evaluating the effect of the joint restraint product on the performance characteristics of PVC pipe during cyclic pressure tests...

Advertisement