loading
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
HN 1882 - PVC TUBING
HOLDEN
A description is not available for this item.
ASTM F2817-13(2023) - Standard Specification for Poly (Vinyl Chloride) (PVC) Gas Pressure Pipe and Fittings For Maintenance or Repair
July 1, 2023 - ASTM International

1.1 This specification covers requirements for PVC pipe and tubing for use only to maintain or repair existing PVC gas piping. This specification covers requirements for fittings for use to maintain or repair existing PVC gas piping. 1.1.1 In-plant quality control...

ASTM C1879-23 - Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing
September 15, 2023 - ASTM International

1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured in...

ANSI B72.22 - POLY(VINYL)CHLORIDE (PVC) PLASTIC TUBING
ANSI
A description is not available for this item.
ASTM F800-89 - Specification for Corrugated Poly(Vinyl Chloride) (PVC) Tubing and Compatible Fittings (Withdrawn 1992)
January 1, 1989 - ASTM International
A description is not available for this item.
NEMA TC 3 - Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
January 1, 2016 - NEMA

This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, or other fittings, based on the outside diameters given in NEMA TC 2-2013. Included in this publication are requirements...

ASTM F1970-23 - Standard Specification for Special Engineered Fittings, Appurtenances or Valves for use in Poly (Vinyl Chloride) (PVC) or Chlorinated Poly (Vinyl Chloride) (CPVC) Systems
February 15, 2023 - ASTM International

1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or...

ASTM F1970-22 - Standard Specification for Special Engineered Fittings, Appurtenances or Valves for use in Poly (Vinyl Chloride) (PVC) or Chlorinated Poly (Vinyl Chloride) (CPVC) Systems
September 1, 2022 - ASTM International

1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or...

ASTM D2740 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Tubing
February 24, 1989 - ASTM
A description is not available for this item.
ASTM D2740-89 - Specification for Polyvinyl Chloride (PVC) Plastic Tubing (Withdrawn 1989)
January 1, 1989 - ASTM International
A description is not available for this item.
IAPMO IGC 348 - Plastic Push Fit Tubular Fittings
October 1, 2020 - IAPMO

This Standard covers reversible plastic push fit tubular fittings intended for quick assembly of ABS, PVC and PP waste tubing and tubular fittings applications, and specifies requirements for materials, physical characteristics, performance testing, and markings.

NEMA WHAT IS TUBING - WHAT IS TUBING AND SLEEVING?
NEMA
A description is not available for this item.
GMP.ASA+PVC.001 - Acrylic Styrene Acrylonitrile – Extrusion Grade, High Impact, Weather Resistant, Black
July 1, 2012 - GMNA

This specification covers the properties of a pellet form, extrusion molding grade, high impact, weather resistant, black poly(acrylic styrene acrylonitrile) alloy. The alloying polymer is poly(viny chloride).

GMP.PVC.071 - PVC – 80 Shore D, High Heat, Nonweatherable Extrusion Compound
May 1, 2011 - GMNA

This specification covers the properties of a black, nonweather resistant, rigid, Type D 80 Durometer, heat resistant, poly (vinyl chloride) extrusion compound. APPLICATIONS. Typical applications include the following: A-pillar reveal molding (unexposed).

GMP.PVC.003 - PVC – 37 Shore D, Weatherable, Integral Colored, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of "an integrally colored, weather resistant, flexible, Shore D 37 + 3 hardness, poly(vinyl chloride) homopolymer pellet form, extrusion molding compound. NOTE: This GMP specification does not indicate color, gloss or finish requirements. Those requirements...

GMP.PVC.094 - PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for mold-in-color white and light colors or other integral colored PVC. While and some...

GMP.PVC.037 - PVC – 80 Shore A, UV Stabilized, Integral Colored, Injection Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an injection molding grade, UV stabilized, poly(vinyl chloride) of hardness 80 Shore A for interior trim use. NOTE: This GMP specification does not indicate color, gloss or finish requirements. Those requirements will be indicated on the engineering...

GMP.PVC.061 - PVC – 65 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, exterior weather resistant, flexible, 65 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. APPLICATIONS. Typical applications include the following: belt line weather-strip...

GMP.PVC.035 - PVC – 60 Shore A, Interior, Integral Colored, Extrusion/Injection – Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an Integral colored Black, 60 Shore A Hardness, UV stable, Poly (vinyl chloride), pellet form, extrusion or injection-molding compound Symbol. The material abbreviation according to ISO 11469 is >PVC<. Typical Application. Materials approved to...

Advertisement