This document specifies safety requirements, performance requirements and requirements for marking and labelling of air pumps for inflatable consumer articles including the interface geometry between pump adapters and valves for inflatable consumer articles. This document does not apply to...
Diese Norm beinhaltet die wichtigsten Anschlussmaße für Adapter mit zylindrischen Anschlüssen mit einem Durchmesser von 25 mm und einem Durchmesser von 40 mm, die in der Optikfertigung mit einem Polierwerkzeuggrundk
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode EC connector set (plug adapter plug) must meet in order for it to be categorised as an EN product specification. Since...
This document specifies the interface geometry between valves and pump adapters as well as flow rate performance, pressure, marking and labelling for air pumps for inflatable consumer articles (see definition in 3.1). This document does not apply to: - valves of personal flotation devices...
This part of IEC 60318 specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric earphones designed for use in the extended high-frequency range from 8 kHz up...
1.1 For the purpose of this standard, a pressure regulator, also called a pressure-reducing valve, is a device intended for medical or emergency purposes that is used to convert a medical or emergency gas pressure from a high, variable pressure to a lower, more constant working pressure [21 CFR 868...
1.1 This specification covers a limit for thermal residual stress in reusable annealed glass laboratory apparatus as determined by prescribed photoelastic measurement procedures. 1.2 In broad classification, the laboratory glassware items covered by this specification, but not limited to, are:...
1.1 This specification covers a limit for thermal residual stress in reusable annealed glass laboratory apparatus as determined by prescribed photoelastic measurement procedures. 1.2 In broad classification, the laboratory glassware items covered by this specification, but not limited to, are:...
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12-fibre multimode MPO connector set (plug adapter plug) must meet in order for it to be categorised...
IEC 61280-4-1:2009(E) is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode fibres, connectors, adapters and splices. Cabling design standards such as ISO/IEC 11801,...
1.1 For the purpose of this standard, a pressure regulator, also called a pressure-reducing valve, is a device intended for medical or emergency purposes that is used to convert a medical or emergency gas pressure from a high, variable pressure to a lower, more constant working pressure [21 CFR 868...
1.1 This specification establishes a limit for thermal residual stress in reusable annealed glass laboratory apparatus as determined by prescribed photoelastic measurement procedures. 1.2 In broad classification, the laboratory glassware items covered by this specification, but not limited to, are:...
1.1 This specification establishes a limit for thermal residual stress in reusable annealed glass laboratory apparatus as determined by prescribed photoelastic measurement procedures. 1.2 In broad classification, the laboratory glassware items covered by this specification, but not limited to, are:...
1.1 This standard describes a test method for evaluating the ignition sensitivity and fault tolerance of oxygen regulators used for medical and emergency applications. 1.2 For the purpose of this standard, a pressure regulator is a device, also called a pressure-reducing valve, that is intended for...
1.1 This standard describes a test method for evaluating the ignition sensitivity and fault tolerance of oxygen regulators used for medical and emergency applications. 1.2 For the purpose of this standard, a pressure regulator is a device, also called a pressure-reducing valve, that is intended for...
1.1 This standard describes a test method for evaluating the ignition sensitivity and fault tolerance of oxygen regulators used for medical and emergency applications. 1.2 For the purpose of this standard, a pressure regulator is a device, also called a pressure-reducing valve, that is intended for...
1.1 This guide is intended for use in the selection, design, and installation of thermoplastic water-pressure piping systems. For specific projects, a thorough review of this guide is recommended for the purpose of selecting specific materials, methods of joining, system design factor, and any...
1.1 This guide is intended for use in the selection, design, and installation of thermoplastic water-pressure piping systems. For specific projects, a thorough review of this guide is recommended for the purpose of selecting specific materials, methods of joining, system design factor, and any...
1.1 This guide is intended for use in the selection, design, and installation of thermoplastic water systems for use outside buildings. For specific projects, a thorough review of this guide is recommended for the purpose of selecting specific materials, methods of joining, system design factor,...
This European Standard specifies a test method and the minimum requirements for bactericidal activity of chemical disinfectant and antiseptic products that form a homogeneous, physically stable preparation when diluted with hard water or - in the case of ready-to-use products - with water. Products...