This commercial item description (CID) covers terminal adapters for mounting and fastening positive or negative electrical lead to tapered battery terminals utilizing the nuts and bolts provided within the terminal adapter
This commercial item description (CID) covers the general requirements for a type S fuse adapter. Type S fuse adapters covered by this CID are intended for commercial/industria
This standard specifies dimensions and symbols for adapter sleeves with tapers 1:12 and 1:30. Adapter sleeves as specified in this standard are used for mounting rolling bearings with a tapered bore of 1:12 or 1:30 on shafts and axles, mainly in use with self-aligning ball bearings...
Scope. This specification covers the requirements, examinations, tests and packaging of special adapters for metal pallets. The adapter, together with the metal pallet, are used in unitizing ammunition (See 6.1).
This SAE Aerospace Recommended Practice (ARP) defines the wear limits allowed on certain features of Pressure Fuel Servicing Adapters which are crucial for safe interfacing of Pressure Fuel Servicing Nozzles and Pressure Caps. Wear limits as described herein represent the maximum amount of...
The General Services Administration has authorized the use of this Commercial Item Description. This commercial item description covers a DC rectifier adapter for alternate operation of a battery powered microhematocrit centrifuge from an AC supply line.
The General Services Administration has authorized the use of this Commercial Item Description. This commercial item description describes an adapter used with winged infusion needles or intravenous catheters.
Scope. This specification covers a reusable, swivel nut type adapter assembly for use with low pressure hose assemblies.
IEEE Std 1823-2015 defines a power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240 W.1 A communications link between the power adapter and the mobile power-using device is also defined. The communications may be used...
This drawing covers the general requirements for radiofrequency adapters for use with various test equipment. The complete part number shall be as specified on the item requirements drawing and constructed using the following format: The DESC requirements drawing shall state the requirement...
The General Services Administration has authorized the use of this commercial item description. This commercial item description covers a miniaturized microbematocrit centrifuge that is battery powered and is also operable from an AC supply line by use of an adapter.
This Standard covers plastic drain waste and vent (DWV) to sewer adapter fittings intended for use in DWV systems that convert to the sewer system and specifies requirements for materials, physical characteristics, performance testing, and markings.