This standard establishes performance and equipment requirements for braking systems on vehicles equipped with air brake systems. Purpose. The purpose of this standard is to insure safe braking performance under normal and emergency conditions.
This specification covers seven types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
This specification covers six types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
This SAE Recommended Practice establishes uniform test procedures for air brake systems pneumatic, electronic, and electrical/pneumatic
This standard covers the minimum requirements for nonmetallic tubing as manufactured for use in air brake systems. Non-reinforced products are designated type A and reinforced products type B . It is not intended to cover tubing for any portion of the system which operates below -40°...
This SAE Recommended Practice applies to S-CAM, wedge, and disc air brake actuators where the stroke can be measured without disassembly from the brake.
This SAE Recommended Practice describes a marking system to distinguish long-stroke from standard stroke for service, parking, and combination air-brake actuators, and components. Said actuators are used for applying cam type foundation brakes by slack adjuster means.
This SAE Recommended Practice is intended for, but not limited to, testing of reinforced air brake diaphragms as they are used in vehicle service or parking brake systems.
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to...
This SAE Recommended Practice establishes minimum performance requirements for new pneumatic valves when tested in accordance with the test procedure outlined in SAE J1409. The performance requirements will include: a Input-output performance b Leakage characteristics c Low temperature performance...
This SAE Standard covers minimum requirements for two types of metallic tubing and pipe as used in automotive air brake systems. It includes material and performance specifications, corrosion precautions, and installation recommendations. Copper tubing is designated Type 1, and...