loading
J2646_202206 - Cab Air-Conditioning Test Procedure - Heavy Trucks with and without Sleepers
June 20, 2022 - SAE International

This SAE Recommended Practice establishes a uniform test procedures for on highway trucks equipped with an air-conditioning system used to condition the air in the cabin and sleeper compartment of the vehicle. This specification will apply to heavy trucks with and...

JASO Z123 - Automotive parts - Air Conditioner - Test method for measuring refrigerant (R134a) leakage
January 1, 2007 - JSAE
A description is not available for this item.
ASABE ISO 14269-2 - Tractors and self-propelled machines for agriculture and forestry — Operator enclosure environment — Part 2: Heating, ventilation and air-conditioning test method and performance
September 1, 2006 - ASABE

This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation system operating in a specific ambient environment for tractors and self-propelled...

CSA M14269-2 - Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 2: Heating, Ventilation and Air-Conditioning Test Method and Performance
January 1, 2000 - CSA

This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation system operating in a specific ambient environment for tractors and self-propelled...

ISO 14269-2 - Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 2: Heating, Ventilation and Air-Conditioning Test Method and Performance
December 15, 1997 - ISO

This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation system operating in a specific ambient environment for tractors and self-propelled...

GMKOREA EDS-T-5243 - CONDENSER FOR AIR-CONDITIONER
October 27, 2008 - GMKOREA

PURPOSE This test specification determines the requirements, the test conditions and test method for the function - and fatigue tests of condenser coming into operation in the vehicle for the air conditioner.

JIS B 8625 - Ice Thermal Storage Units for Air Conditioning Purpose - Test Methods
September 20, 2002 - JSA
A description is not available for this item.
GMW14718 - Heating Unit, Air Conditioning Unit Durability Tests
May 1, 2018 - GMW
A description is not available for this item.
NAVISTAR CEMS BT-38 - Test For Water Content In Air Conditioner Refrigerant
August 1, 2009 - NAVISTAR

This specification describes the test method. APPLICATION This is a method for determining the water content of air conditioner refrigerant. * In the event of disagreement in regard to water content as determined by this test method or by other methods: The Karl Fisher...

ASHRAE STD 58 - Method of Testing for Rating Room Air-Conditioner and Packaged Terminal Air-Conditioner Heating Capacity
October 25, 1986 - ASHRAE

This standard (a) establishes a uniform method of testing for obtaining rating data, (b) specifies test equipment for performing such tests, (c) specifies data required and calculations to be used, and (d) lists and defines the terms used in testing. For purposes of this...

J1006_198003 - PERFORMANCE TEST FOR AIR CONDITIONED AGRICULTURAL EQUIPMENT
March 1, 1980 - SAE International

This recommended practice establishes a uniform test procedure for determining the operator environment temperature and humidity obtainable with an air conditioning system on agricultural equipment. This procedure can be used to evaluate any type of air...

ISO 10263-4 - Earth-moving machinery - Operator enclosure environment - Part 4: Heating, ventilating and air conditioning (HVAC) test method and performance
February 1, 2009 - ISO

This part of ISO 10263 specifies a uniform test method for measuring the contribution to operator environmental temperature provided by a heating, ventilating and air conditioning system operating in a specific ambient environment. The method might not determine the complete...

J2918_202206 - Engine-Off Cab Heating and Air Conditioning Systems Test Procedure and Performance Requirements - Trucks with and without Sleepers
June 20, 2022 - SAE International

This SAE Recommended Practice establishes uniform test procedures and performance requirements for engine-off heating, ventilation, and air conditioning (HVAC) systems in order to achieve driver thermal comfort in both winter and summer rest periods. This specification will...

ARP5374B - Method of Testing Pre-Conditioned Air Equipment
April 8, 2021 - SAE International

This SAE Aerospace Recommended Practice (ARP) applies to Point-Of-Use, Central and Mobile Pre-Conditioned Air Equipment. It does not apply to aircraft mounted equipment.

Advertisement