This specification covers eight types of air compressors for airbrake systems of military wheeled vehicles. This specification also covers accessory governors and air cleaners for type I and type II compressors (see 6.1).
The requirements in this Practice cover the application, inspection, and testing of air compressors and auxiliaries. The intended application range for this Practice is an inlet flow rate of 2,000 to 34,000 m3/hr (1200 to 20,000 cfm) at a discharge pressure up to 10 bar G (150 psig)....
This Technical Specification applies to compressor units for dental air and specifies quality requirements for dental air, fittings, pipe lines and valves in the plant area, used to source compressed air for the dental units, dental instruments and technical dental lab...
This standard contains safety requirements for material, design, manufacture and testing of gaseous hydrogen compressor packages used in fueling station service. This standard applies to newly manufactured equipment designed primarily to provide compressed hydrogen for vehicle fueling...
This specification establishes the minimum requirements for the air conditioning compressor to be used with refrigerant R134a and R1234yf unless otherwise specified. The functions, performance, reliability, and validation required of any compressor are defined in this...
This Defence Standard specifies the requirements for design, control and instrumentation, testing and installation of air compressors, air blowers and associated equipment for use in HM Surface Ships and Submarines. For the purposes of this standard the air...
CD-ROM contains the four videos: How to Select an Air Compressor; Performance Under Pressure; Compressed Air: Industry's Fourth Utility; and Principles of Air Compression.
This SAE Recommended Practice is intended to describe a procedure for rating the size of single-stage reciprocating air compressors. It describes the conditions that can be used for testing and it defines a standardized rating expressed in SLPM (SCFM).
Air Compressor Selection and Application: 1/4 HP through 30 HP is a publication illustrated with photos and charts detailing the types of compressors available, their intended applications and selection criteria for a variety of industries.
Coverage. covers engineering data required for the design, rating and purchase of air exchange coolers for packaged compressor units. A standard from for specifying the data is provided. Policy. Nothing contained in this specification is to be construed as granting any right, by...
This specification covers a portable air compressor-dehydrator suitable for use with NSN 6520-00-140-7663, DENTAL OPERATING AND TREATMENT UNIT, FIELD.
Industry's Fourth Utility is a 13- minute color animated video that contains a broad overview of air compression, distribution and treatment. The video calls attention to key considerations in designing and specifying a compressed air system, including compressor selection,...
This specification covers stationary service, lubricated or non-lubricated (oil-free), electric motor driven, reciprocating or rotary air compressors with frame ratings of 10 horsepower (hp) and larger.
Establishes standards for the safe design, construction, installation and operation of stationary and skid-mounted air compressors for general use. Specifies requirements to help minimize compressor accidents and defines general safety practices for the field. Potential hazards...
This Practice describes the overall guidelines for selecting an appropriate type of compressor for a specific process service. Guidelines are also provided for lubrication and seal systems