This standard specifies hose clamps (hereinafter referred to as the "clamps") mainly used to connect the hose for cooling, suction air, fuel, lubrication and heating systems in automobiles with the joint fittings or metallic tubes.
This SAE Standard covers fittings intended for connecting service hoses, per SAE J2196, from Mobile Air-Conditioning Systems to service equipment such as manifold gauges, vacuum pumps and air conditioning charging, recovery and recycling equipment. ( Figure 1 )
This specification covers seven types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
This specification covers six types of air hose intended for use in automotive air brake systems. The system includes all air actuated equipment leading from the air brake line. These types of hose are not to be used from the air compressor to...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer...
This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
SAE J2552 provides limited, dimensional and general performance requirements for low pressure, field attachable, push-on hose and their mating hose fittings. The intended application is for fluid and pneumatic power used with petroleum base hydraulic fluids, lube oils, water...
1.1 These test methods are intended for use in testing the conventional types of hose employed for the operation of air brake and vacuum brake systems, either on a single motor vehicle or as connecting or transmission lines in a combination of vehicles. The hose may be...
1.1 These test methods are intended for use in testing the conventional types of hose employed for the operation of air brake and vacuum brake systems,2 either on a single motor vehicle or as connecting or transmission lines in a combination of vehicles. The hose may be...
This specification covers tetrafluroethylene-l
1.1 These test methods are intended for use in testing the conventional types of hose employed for the operation of air brake and vacuum brake systems,2 either on a single motor vehicle or as connecting or transmission lines in a combination of vehicles. The hose may be...
1.1 These test methods are intended for use in testing the conventional types of hose employed for the operation of air brake and vacuum brake systems, either on a single motor vehicle or as connecting or transmission lines in a combination of vehicles. The hose may be...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and supplement...