loading
ASME FORGING - Forging a New Nuclear Safety Construct - WORKSHOP SUMMARY
February 21, 2013 - ASME

WORKSHOP SUMMARY The ASME Presidential Task Force on Response to Japan Nuclear Power Plant Events hosted a workshop on December 4‐5, 2012 at the Willard Intercontinental Hotel in Washington, DC. The purpose of this workshop was to engage the global nuclear community in a dialog about the...

JIS H 4140 - Aluminium and Aluminium Alloy Forgings
August 1, 1988 - JSA
A description is not available for this item.
DS/EN 586-3 - Aluminium and aluminium alloys - Forgings - Part 3: Tolerances on dimensions and form
March 24, 2003 - DS

This standard specifies the tolerances on dimensions and form of aluminium and aluminium alloy forgings for general engineering applications of usual design concepts which are formed hot.

DS/EN 586-1 - Aluminium and aluminium alloys - Forgings - Part 1: Technical conditions for inspection and delivery
August 25, 2000 - DS

This part of EN 586 specifies the technical conditions for inspection and delivery of aluminium and aluminium alloy forgings for general engineering applications.

DS/EN 2082-2 - Aerospace series - Aluminium alloy forging stock and forgings - Technical specification - Part 2: Forging stock
January 14, 1990 - DS

The standard specifies the particular requirements for forging stock intended for the manufacture of forgings in aluminium alloys and shall be used in conjunction with DS/EN 2082-1.

DS/EN 4289 - Aerospace series – Aluminium alloy AL-P7175- Forging stock
April 1, 2019 - DS

This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175 Forging stock for aerospace applications.

DS/EN 4292 - Aerospace series - Aluminium alloy AL-R39002 - Forging stock
July 8, 2005 - DS

This standard specifies the requirements relating to: Aluminium alloy AL-R39002 Forging stock for aerospace application.

DS/EN 4291 - Aerospace series - Aluminium alloy AL-P8090 - Forging stock
July 8, 2005 - DS

This standard specifies the requirements relating to: Aluminium alloy AL-P8090- Forging stock for aerospace application.

DS/EN 4287 - Aerospace series - Aluminium alloy AL-P7010 - Forging stock
April 25, 2005 - DS

This standard specifies the requirements relating to: Aluminium alloy AL-P7010 Forging stock for aerospace applications.

DS/EN 2486 - Aerospace series - Aluminium alloy AL-P2618A - Forging stock
April 25, 2005 - DS

This standard specifies the requirements relating to: Aluminium alloy AL-P2618A Forging stock for aerospace applications.

DS/EN 603-3 - Aluminium and aluminium alloys – Wrought forging stock – Part 3: Tolerances on dimensions and form
October 12, 2000 - DS

This part of EN 603 specifies the tolerances on dimensions and form of wrought aluminium and aluminium alloy forging stock. It applies to extruded and rolled products.

DS/EN 604-1 - Aluminium and aluminium alloys - Cast forging stock - Part 1: Technical conditions for inspection and delivery
April 2, 1997 - DS

This part of this standard specifies the technical conditions for inspection and delivery of cast aluminium and aluminium alloy forging stock for general engineering applications.

DS/EN 604-2 - Aluminium and aluminium alloys - Cast forging stock - Part 2: Tolerances on dimensions and form
April 2, 1997 - DS

This part of this standard specifies the tolerances on dimensions and form of cast aluminium and aluminium alloy forging stock for general engineering applications.

DS/EN 603-1 - Aluminium and aluminium alloys - Wrought forging stock - Part 1: Technical conditions for inspection and delivery
November 29, 1996 - DS

This part of EN 603 specifies the technical conditions for inspection and delivery of aluminium and aluminium alloy forging stock. It applies to extruded and rolled products.

DS/EN 586-2 - Aluminium and aluminium alloys - Forgings - Part 2: Mechanical properties and additional property requirements
August 25, 2000 - DS

This part of EN 586 specifies the mechanical properties and additional properties of forgings in aluminium and aluminium alloys for general engineering applications. The chemical composition and temper designations for these alloys are specified in EN 573-3 and EN 515...

DS/EN 603-2 - Aluminium and aluminium alloys - Wrought forging stock - Part 2: Mechanical properties
November 29, 1996 - DS

This part of EN 603 specifies the mechanical properties of wrought forging aluminium and aluminium for general engineering applications. The chemical composition and temper designations for these alloys are specified in EN 573-3 and EN 515 respectively.

DS/EN 2082-3 - Aerospace series - Aluminium alloy forging stock and forgings - Technical specification - Part 3: Pre-production and production forgings
January 14, 1990 - DS

The standard specifies the particular requirements for aluminium alloy pre-production and production forgings produced from forging stock complying with DS/EN 2082-2. It shall be used in conjunction with DS/EN 2082-1.

DEF STAN 02-833: PART 2 - Requirements for Nickel Aluminium Bronze Part: 02 : Forgings, Forging Stock, Rods & Sections
September 28, 2018 - MODUK

This Defence Standard defines the requirements for the manufacture, testing and supply of nickel aluminium bronze forgings, forging stock, rods and sections. This standard is a category 1 maritime Defence Standard as described in the introduction. Defence Standard (Def Stan)...

DIN EN 586-2 - Aluminium and aluminium alloy forgings - Mechanical properties and additional properties
November 1, 1994 - DIN
A description is not available for this item.
AMS4140A - ALUMINIUM ALLOY FORGINGS Copper Nickel Magnesium (18S-T)
August 1, 1942 - SAE International
A description is not available for this item.
Advertisement