This specification covers the hardener component, one (1) part of a two (2) part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is...
This specification covers the resin component, one (1) part of a two (2) part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is comprised...
This specification covers the mixture of a two-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is comprised of a resin component...
This specification covers the hardener component, one part of a two-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is comprised of a...
This specification covers the mixture of a two-part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or sheet molding compound (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is comprised of a resin component 9986073 and...
This specification covers coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included...
This specification covers coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included...
1.1 This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of...
This specification covers a coextruded crosslinked polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer crosslinked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included...
This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of...
Material Description. This specification describes the mixture of a two-part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or sheet molding compound (SMC) to FRP, primed steel or primed aluminum. The adhesive system is comprised of a resin component 9986131...
This specification describes the mixture of a two (2)-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molding Composite (SMC) to FRP, primed steel or primed aluminum. Material Description. The adhesive system is comprised of a resin...
Products and Effects Covered The following products and effects are within the scope of ANSI/NFRC 100 and shall be permitted to be rated in accordance with this procedure. A. Products of all types as defined in Table 4-3; B. Products of all frame materials, including (but not limited to)...
This specification is a raw material and component performance specification that covers the requirements for decorative authentic trim such as real wood trim and carbon fiber trim, as well as components made of decorative authentic materials. These materials are limited to areas where low levels...
1.1 This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in 125 psi (690 kPa) cold- and hot-water...
CATS Abstract: General This Standard covers (a) aluminum‐polypropylene (AL‐PP) composite pipe consisting of a core of extruded polypropylene (PP) surrounded by a welded aluminum (AL) tube joined by a melt adhesive; and (b) fittings intended for use with the AL‐PP...
1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities in thin-walled metallic liners in filament-wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In general, these vessels have...
1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities in thin-walled metallic liners in filament-wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In general, these vessels have...
This specification covers a coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included...