This Japanese Industrial Standard specifies the characteristics of the anchor bolt sets consisting of an anchor bolt with double threads for structures, hexagonal nuts for structures and a plain washer for structures, that are used for purposes such as anchoring...
This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and in...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
To establish a uniform procedure for determining tensile characteristics of safety belt anchor bolts are defined in Section S4.3 (C) (1) and S5.2 (C) of FMVSS 209 and Paragraph 13 of CMVSS 209. FORWARD. This specification describes the method for determining the tensile strength of...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
This Japanese Industrial Standard specifies the characteristics of sets of anchor bolts machined at both ends intended for structures, which are used in such as column base of a structure, and which consist of an anchor bolt with machined threads, nuts, and a washer...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
1.1 This specification covers straight, bent, headed, and headless anchor bolts (also known as anchor rods) made of carbon, medium carbon boron, alloy, or high-strength low-alloy steel. It provides for anchor bolts in three strength grades, two thread classes, and...
This specification covers externally threaded steel anchor bolts intended for anchoring structural supports to concrete foundations. Such structural supports include building columns; column supports for highway signs, street lighting, and traffic signals; steel bearing plates;...
No scope available.
No scope available.
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the...
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the...
1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the...
1. SCOPE: The materials desired under this Standard are nonshrink fast setting grouts.
1. SCOPE: The materials desired under this Standard are nonshrink fast setting grouts.