loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE APPLICATIONS SI - 2019 ASHRAE Handbook HVAC Applications SI Edition
January 1, 2019 - ASHRAE
A description is not available for this item.
ASHRAE APPLICATION CH 43 - HVAC COMMISSIONING
January 1, 2011 - ASHRAE

Applicability The commissioning process described here applies to new construction, major renovations, and all systems and assemblies. Although this chapter focuses on HVAC, commissioning can be applied to the building as a total system, which includes structural elements, building...

NEMA APPLICATION GUIDE AC - APPLICATION GUIDE FOR AC ADJUSTABLE SPEED DRIVE SYSTEMS
January 1, 2007 - NEMA

This Guide covers AC electrical drive systems, rated 600 volts or less, consisting of three-phase induction motors, voltage source pulse width modulated adjustable frequency controls, and associated components. The Guide addresses common issues that should be considered in the selection of...

NEMA APPLICATION GUIDE - Application Guide for Isolated Ground Wiring Devices
January 1, 2002 - NEMA

This application guide covers wiring devices and accessories intended to help protect sensitive equipment from malfunction due to noise on the equipment grounding path. Devices include receptacles, single or duplex with straight blade or locking NEMA configurations, rated 15A to 60A and 125V...

ASHRAE APPLICATIONS CD - ASHRAE HANDBOOK - HVAC APPLICATIONS (I-P & SI EDITION)
ASHRAE
A description is not available for this item.
ASTM F3174/F3174M-26 - Standard Specification for Establishing Operating Limitations and Information for Aeroplanes
May 1, 2026 - ASTM International

This specification prescribes airworthiness design requirements for the establishment of operating limitations and information for the operation of aeroplanes. It addresses the general limitations and information to be contained in the aeroplane flight manual. The applicant for a design...

ASTM 51818-26 - Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 80 and 300 keV
June 1, 2026 - ASTM International

1.1 This practice covers dosimetric procedures to be followed in installation qualification, operational qualification, performance qualification (IQ, OQ, PQ), and routine processing at electron beam facilities to ensure that the product has been treated with an acceptable range of absorbed doses....

ASTM D5182-26 - Standard Test Method for Evaluating the Scuffing Load Capacity of Oils (FZG A/8.3/90 Method)
May 1, 2026 - ASTM International

5.1 The transmission of power in many automotive and industrial applications is accomplished through the use of geared systems. At higher operating speeds it is well known that the lubricant/additive system can be a significant factor in preventing scuffing (adhesive...

ASTM E2905/E2905M-26 - Standard Practice for Examination of Mill and Kiln Girth Gear Teeth—Electromagnetic Methods
July 1, 2026 - ASTM International

Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA) methods. The first part of this practice...

ASTM D1655-26b - Standard Specification for Aviation Turbine Fuels
June 15, 2026 - ASTM International

1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in...

ASTM D7566-26a - Standard Specification for Aviation Turbine Fuel Containing Synthesized Hydrocarbons
June 15, 2026 - ASTM International

1.1 This specification covers the manufacture of aviation turbine fuel that consists of conventional and synthetic blending components. 1.2 See Appendix X2 for an expanded description of the procedure for the production and blending of synthetic blend components. 1.3 This specification applies only...

ASTM E1324-21(2026) - Standard Guide for Measuring Some Electronic Characteristics of Ultrasonic Testing Instruments
May 1, 2026 - ASTM International

4.1 The recommended measurement procedures described in this guide are intended to provide performance-related measurements that can be reproduced under the specified test conditions using commercially available test instrumentation. These measurements indicate capabilities of sections of the...

Advertisement