loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
STANDARDS MANAGEMENT - STANDARDS MANAGEMENT: A HANDBOOK FOR PROFITS
ANSI
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE APPLICATIONS SI - 2019 ASHRAE Handbook HVAC Applications SI Edition
January 1, 2019 - ASHRAE
A description is not available for this item.
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASHRAE APPLICATION CH 43 - HVAC COMMISSIONING
January 1, 2011 - ASHRAE

Applicability The commissioning process described here applies to new construction, major renovations, and all systems and assemblies. Although this chapter focuses on HVAC, commissioning can be applied to the building as a total system, which includes structural elements, building...

NEMA APPLICATION GUIDE AC - APPLICATION GUIDE FOR AC ADJUSTABLE SPEED DRIVE SYSTEMS
January 1, 2007 - NEMA

This Guide covers AC electrical drive systems, rated 600 volts or less, consisting of three-phase induction motors, voltage source pulse width modulated adjustable frequency controls, and associated components. The Guide addresses common issues that should be considered in the selection of...

NEMA APPLICATION GUIDE - Application Guide for Isolated Ground Wiring Devices
January 1, 2002 - NEMA

This application guide covers wiring devices and accessories intended to help protect sensitive equipment from malfunction due to noise on the equipment grounding path. Devices include receptacles, single or duplex with straight blade or locking NEMA configurations, rated 15A to 60A and 125V...

ASTM D6299-26a - Standard Practice for Applying Statistical Quality Assurance and Control Charting Techniques to Evaluate Analytical Measurement System Performance
July 1, 2026 - ASTM International

1.1 This practice covers information for the design and operation of a program to monitor and control ongoing stability and precision and bias performance of selected analytical measurement systems using a collection of generally accepted statistical quality control (SQC) procedures...

ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
Advertisement