loading
ASTM E3195-26 - Standard Guide for Body Armor Program Management
March 1, 2026 - ASTM International

4.1 This guide is intended for use by law enforcement, corrections, or other public safety agencies in planning and managing a body armor program. The overarching objective is personnel safety and assisting with risk management. 4.2 This guide was developed via a collaborative partnership...

ASTM E3192/E3192M-20(2026) - Standard Practice for Soft Armor Conditioning by Tumbling
February 1, 2026 - ASTM International

4.1 U.S. Department of Justice standards for assessing the performance of ballistic-resistant torso body armor require conditioning of soft armor test items prior to ballistic testing. 4.2 This practice method may be applicable for certification testing or for research and development...

ASTM E3068-20(2026) - Standard Test Method for Contact Measurement of Backface Deformation in Clay Backing During Body Armor Testing
March 15, 2026 - ASTM International

1.1 This test method covers methods for the contact measurement of backface deformation (BFD) in clay backing caused by a test threat that produces a partial penetration in a body armor test item. 1.2 This test method is applicable to testing of planar and nonplanar soft armor and...

ASTM E3062/E3062M-20(2026) - Standard Specification for Indoor Ballistic Test Ranges for Small Arms and Fragmentation Testing of Ballistic-resistant Items
March 15, 2026 - ASTM International

1.1 This specification covers indoor ballistic test range requirements for small arms and fragmentation testing of the following ballistic-resistant items: soft body armor, hard armor plates, body armor accessories, shields, and helmets. The specification includes requirements...

ASTM E3347/E3347M-26 - Standard Specification for Ballistic-Resistant Shields Used by Law Enforcement Officers
June 1, 2026 - ASTM International

1.1 This standard specifies minimum performance requirements and test methods for the ballistic resistance of shields used by U.S. law enforcement officers to protect against handgun and rifle ammunition. 1.1.1 The option for testing either handgun-rated or rifle-rated shields with a shotgun threat...

ASTM E3348/E3348M-25 - Standard Guide for Body Armor for Non-Law Enforcement First Responders
October 15, 2025 - ASTM International

1.1 This guide provides information to non-law enforcement first responders for the selection and use of body armor. 1.2 Non-law enforcement first responders, including but not limited to fire fighters, emergency medical service providers, fire investigators, and civilian/community response...

ASTM E3003-25 - Standard Practice for Body Armor Wearer Measurement and Fitting of Armor
July 1, 2025 - ASTM International

1.1 This practice provides measurement and fit guidance for soft ballistic-resistant or stab-resistant body armor, or both, covering the torso. Proper measurement of the wearer and fitting of armor to that individual are necessary to obtain sufficient coverage of the torso and vital...

ASTM F3794-25 - Standard Practice for Multivariate Fit and Accommodation for Exoskeleton Manufacturers and Designers
November 1, 2025 - ASTM International

5.1 The U.S. exoskeleton marketplace currently lacks a consistent sizing structure and clear criteria for selecting sizes. This inconsistency likely stems from the absence of comprehensive national anthropometric data tailored to exoskeleton design applications. The significant variations in sizing...

ASTM E3453/E3453M-24 - Standard Specification for Ballistic-Resistant Body Armor Accessories
October 1, 2024 - ASTM International

1.1 This specification specifies minimum performance requirements and test methods for the ballistic resistance of body armor accessories used by U.S. public safety officers and intended to protect areas of the body (for example, shoulder, neck, groin, pelvis, lower abdomen, lower back,...

ASTM E2377-25 - Standard Specification for Shelter, Electrical Equipment, Lightweight
May 1, 2025 - ASTM International

1.1 This specification covers two types of lightweight electrical equipment shelters designed for transport on the M1152A1 and the M1152A1 with B2 Armor Kit High Mobility Multipurpose Wheeled Vehicle (HMMWV). These shelters are transported by rail, air, marine and highway when mounted or...

ASTM E3347/E3347M-25 - Standard Specification for Ballistic-Resistant Shields Used by Law Enforcement Officers
March 1, 2025 - ASTM International

1.1 This standard specifies minimum performance requirements and test methods for the ballistic resistance of shields used by U.S. law enforcement officers to protect against handgun and rifle ammunition. 1.1.1 The option for testing either handgun-rated or rifle-rated shields with a shotgun threat...

ASTM E3368/E3368M-25 - Standard Specification for Ballistic-Resistant Helmets Worn by U.S. Public Safety Officers
March 1, 2025 - ASTM International

1.1 This specification specifies minimum performance requirements and test methods for the ballistic resistance of helmets used by U.S. public safety officers and intended to protect the head against handgun and rifle ammunition. 1.1.1 The test methods within this specification were developed and...

ASTM A459-24 - Standard Specification for Zinc-Coated Flat Steel Armoring Tape
November 1, 2024 - ASTM International

1.1 This specification covers requirements for zinc-coated flat steel tape in coils for use as interlocking armor and flat armor for electrical cables. The zinc-coated tape is produced with three classes of zinc coating weight. 1.2 Units-The values stated in inch-pound units are to be...

ASTM E3005-24 - Standard Terminology for Body Armor and Ballistic Protection
April 1, 2024 - ASTM International

1.1 The scope of this terminology is to provide a standard terminology for body armor providing protection against ballistic threats, stabbing, fragmentation, blunt impact, or a combination of threats. 1.2 The intent of this terminology is to have terms, abbreviations, and formulas that are...

ASTM D8101/D8101M-24 - Standard Test Method for Measuring the Penetration Resistance of Composite Materials to Impact by a Blunt Projectile
November 1, 2024 - ASTM International

1.1 This test method measures the resistance of flat composite panels in one specific clamping configuration to penetration by a blunt projectile in free flight. In this test method, the term "penetration" is defined as the case in which the projectile travels completely through the composite panel...

ASTM E3347/E3347M-24a - Standard Specification for Ballistic-Resistant Shields Used by Law Enforcement Officers
December 1, 2024 - ASTM International

1.1 This standard specifies minimum performance requirements and test methods for the ballistic resistance of shields used by U.S. law enforcement officers to protect against handgun and rifle ammunition. 1.1.1 The option for testing either handgun-rated or rifle-rated shields with a shotgun threat...

ASTM E2462-18(2024) - Standard Performance Specification for Cargo Bed Cover (CBC) HMMWV, Type I
October 1, 2024 - ASTM International

1.1 Scope-This specification covers the performance requirements for the Type?I Cargo Bed Cover (CBC). The Type?I Cargo Bed Cover is a removable general purpose rigid enclosure for the cargo bed of the M1152A1, M1152A1 with B2 Armor Kit, M1037, M1042, M1097, and M1113 High-Mobility...

ASTM E3347/E3347M-24 - Standard Specification for Ballistic-Resistant Shields Used by Law Enforcement Officers
July 1, 2024 - ASTM International

1.1 This standard specifies minimum performance requirements and test methods for the ballistic resistance of shields used by U.S. law enforcement officers to protect against handgun and rifle ammunition. 1.1.1 The option for testing either handgun-rated or rifle-rated shields with a shotgun threat...

ASTM D5779/D5779M-24 - Standard Test Method for Field Determination of Rapid Specific Gravity of Rock and Manmade Materials for Erosion Control
May 1, 2024 - ASTM International

5.1 Riprap and armor material are composed of pieces of natural rock or manmade material that are placed on construction projects, shorelines, streambeds, bridge abutments, pilings and other structures to minimize the effects of erosion. The ability of rock or manmade material to withstand...

ASTM E3368/E3368M-24 - Standard Specification for Ballistic-Resistant Helmets Worn by U.S. Public Safety Officers
May 1, 2024 - ASTM International

1.1 This specification specifies minimum performance requirements and test methods for the ballistic resistance of helmets used by U.S. public safety officers and intended to protect the head against handgun and rifle ammunition. 1.1.1 The test methods within this specification were developed and...

Advertisement