This volume, in both print and electronic (CD-ROM) form, comprises original and never-before published research on asphalt paving, including sustainable mix formulations (with recycled asphalt and shingle content), binder performance, data on cracking and wear, as well as novel...
NOTE: This guide specification covers the requirements for bituminous intermediate and wearing courses (central-plant hot-mix and warm-mix) for airfields using Marshall or Gyratory compaction method.
NOTE: This guide specification covers the requirements for cold milling of bituminous pavement for airfields, roads, streets, parking areas, and other general applications.
NOTE: This guide specification covers the requirements for recycled cold-mix asphalt mixture
NOTE: This guide specification covers the requirements for heater scarifier procedures for bituminous pavements in connection with surface treatments or asphalt overlays.
NOTE: This guide specification covers the requirements for sealing cracks in bituminous pavements.
Asphalt Paving Technology 2013, a series volume, contains 26 original research papers devoted to the formulation, chemistry, mixing, modeling, testing and optimization of asphalt-with applications to highway and infrastructure engineering. Written by leading civil and...
1.1 This specification covers cold-mixed, cold-laid and recycled cold-mixed, cold-laid asphalt paving mixtures for base, binder, leveling, and surface courses. 1.2 This international standard was developed in accordance with internationally recognized principles on standardization...
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D692/D692M, D693, D1139/D1139M, and D5106 (crushed stone,...
1.1 This specification covers fine aggregate for use in asphalt paving mixtures. 1.2 This specification is intended to describe material from a single source. When material from two or more sources is to be blended to produce a grading to meet requirements in other specifications for...
This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D692/D692M, D693, D1139/D1139M, and D5106 (crushed stone, crushed...
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D692/D692M, D693, D1139/D1139M, and D5106 (crushed stone,...
1.1 This specification covers fine aggregate for use in asphalt paving mixtures. 1.2 This specification is intended to describe material from a single source. When material from two or more sources is to be blended to produce a grading to meet requirements in other specifications for...
This specification covers fine aggregate for use in asphalt paving mixtures. This specification is intended to describe material from a single source. When material from two or more sources is to be blended to produce a grading to meet requirements in other specifications for...
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in asphalt paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used entirely (Note 1) or combined with other mineral aggregates, such as those covered in...
1.1 This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate suitable for use in asphalt paving mixtures, as described in Specification D3515 or...
This specification covers crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, crushed gravel, crushed expanded shale, crushed expanded clay, and crushed expanded slate suitable for use in asphalt paving mixtures, as described in Specification D3515 or D4215....
Narrow Your Results