CEA-2006-B defines characteristics that, considered collectively, describe the performance of power amplifiers designed for use in mobile applications. Power amplifiers designed for use in mobile applications include but are not limited to: separate single and multi-channel...
This standard defines test conditions and test measurement procedures for determining various performance characteristics of single-channel and multi-channel power amplifiers, pre-amplifiers, integrated amplifiers, receivers, and tuner/pre-amplifiers that use AC mains...
This Commercial Item Description covers audio frequency amplifiers and controls, shipboard announcing type, for use aboard Naval ships. The above amplifiers are to be employed as units in shipboard announcing systems which disseminate alarm signals, commands, and information as...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-A-23595 Amplifier, Audio Frequency This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not...
This specification covers one type of audio frequency power amplifier having a rated output of 50 watts. This amplifier is self powered, operating from a nominal 115V a.c., and is designated Amplifier, Audio Frequency AM-719( )/U.
This commercial item description covers the detailed requirements for an amplifier used to amplify audio frequency signals to drive a group of loudspeakers in an emergency report system onboard a submarine.
Narrow Your Results