loading
KS C 6531 - SPEAKER SYSTEM FOR AUDIO SET
KSA
A description is not available for this item.
GM2789M - SPEAKER COVERINGS
GMNA
A description is not available for this item.
DELPHI DX200035 - SPEAKER COVERINGS
DELPHI-I
A description is not available for this item.
GMW14128 - Sound Transparency of Speaker Covering
May 1, 2016 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This test is to determine the acoustic transparency characteristics of a material or...

CTA MULTIROOM AUDIO SET - RECOMMENDED PRACTICES FOR MULTI-ROOM AUDIO CABLING, GUIDE FOR THE INSTALLATION, APPLICATION AND PLACEMENT OF SPEAKERS IN RESIDENTIAL ENVIRONMENTS, AND DEFINING COLORS FOR MARKING CONNECTIONS COMMONLY USED FOR ELECTRONIC DEVICES IN A HOME THEATER SYSTEM
CTA

CEA's Multi-Room Audio Standards Set is a simple, time and money saving instructional guide for creating top-quality multi-room audio experiences that raise the home's value. CEA's three essential multi-room audio tools offer: Guidance on cabling and connectors used in...

NEMA SB 10 - Audio Standard for Nurse Call Systems
January 1, 2016 - NEMA

This publication contains the necessary requirements and test procedures to evaluate the audio quality of the loud speakers and microphones that may be provided in nurse control stations, patient stations, and pillow speakers of a UL listed nurse call system. Purpose This...

GMW14833 - Speaker Performance Test Specification
February 1, 2019 - GMW

Purpose. This document establishes a centralized set of electrical and mechanical performance tests for GM loudspeaker components and subsystems. Performance requirements shall be established in accordance to the SSTS, and CTS for each appropriate level. The supplier is required to support and...

HN 2083 - FOAM - SPEAKER GRILLE
HOLDEN
A description is not available for this item.
RTCA DO-214 - Audio Systems Characteristics and Minimum Operational Performance Standards for Aircraft Audio Systems and Equipment
December 18, 2013 - RTCA

This document defines audio systems characteristics and minimum operational performance standards for aircraft headset microphones, handset microphones (Except carbon), oxygen mask microphones, headsets, handsets, speakers, audio selector panels (ASP) and amplifiers. In...

CTA/CEDIA-CEB17 - A Floor-to-Ceiling Guide for Residential Speaker Systems
August 1, 2012 - CTA

This recommended practice is an informative reference for the installation, application and placement of speakers in residential environments.

UL 1480A - Speakers for Commercial and Professional Use
February 3, 2016 - ULSE

1.1 These requirements cover speakers for indoor and/or outdoor use in dry, damp, wet, or underwater locations and are intended for one or more of the following: a) Commercial and professional audio systems providing non-emergency sound reinforcement and reproduction in accordance...

FAA-E-2371 - SPEAKER, ADJUSTABLE, ENCLOSED, FIVE-INCH
September 30, 1968 - FAA
A description is not available for this item.
UL 1480 - Speakers for Fire Alarm and Signaling Systems, Including Accessories
May 26, 2023 - ULSE

1.1 These requirements apply to speakers, rated at 300 V or less, for fire alarm and signaling systems intended for indoor and/or outdoor installation: a) In Canada only: in accordance with CSA C22.1, Canadian Electrical Code, Part I, Safety Standard for Electrical Installations, and with...

BS 5942-7 - High Fidelity Audio Equipment and Systems; Minimum Performance Requirements Part 7: Specification for Loudspeakers
July 31, 1987 - BSI

Minimum performance requirements and methods of measurement for loudspeakers and loudspeaker systems. Excludes unmounted speakers and speaker systems comprising active components.

ITU-R BS.1679 - Subjective assessment of the quality of audio in large screen digital imagery applications intended for presentation in a theatrical environment
October 1, 2015 - ITU-R

This Recommendation is intended for use in the assessment of audio quality in large screen digital imagery applications intended for presentation in a theatrical environment. It may be used with theatrical speaker configurations as identified in Recommendation ITU-R BS.775 and...

GMW16586 - Impact Resistance for an Interior Speaker Grille
November 1, 2020 - GMW
A description is not available for this item.
CEI EN IEC 62680-1-8 - Universal serial bus interfaces for data and power Part 1-8: Common components - USB Audio 3.0 device class definition terminal types
April 1, 2020 - CEI

The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the...

DS/EN IEC 62680-1-8 - Universal serial bus interfaces for data and power – Part 1-8: Common components – USB Audio 3.0 device class definition terminal types
November 28, 2019 - DS

The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the...

IEC 62680-1-8 - Universal serial bus interfaces for data and power – Part 1-8: Common components – USB Audio 3.0 device class definition terminal types
September 1, 2019 - IEC

The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the...

Advertisement