loading
DIN 6444 - Wood bits - Auger bits
January 1, 2021 - DIN
A description is not available for this item.
BS 2054 - Specification for Augers and Auger Bits
November 26, 1953 - BSI

Material, manufacturing requirements, accuracies, tests, dimensions. Scotch pattern eyed auger with round shank; solid centre auger bit (Jennings pattern nose); Scotch pattern auger bit; Jennings pattern auger bit, with auger handles. See BS...

ASTM D6151-25 - Standard Practice for Using Hollow-Stem Augers for Geotechnical Exploration and Soil Sampling
July 1, 2025 - ASTM International

1.1 This practice describes equipment and procedures to obtain soil samples using Hollow-Stem Auger (HSA) sampling systems and use of hollow-stem auger drilling methods for geotechnical exploration. This practice addresses how to obtain soil samples suitable for engineering properties...

MIL-B-52390 - BITS, AUGER; SHIP, WITH SCREW POINT
NPFC
A description is not available for this item.
ASTM D6151/D6151M-15 - Standard Practice for Using Hollow-Stem Augers for Geotechnical Exploration and Soil Sampling (Withdrawn 2024)
July 1, 2015 - ASTM International

4.1 Hollow-stem augers are frequently used for geotechnical exploration. One reason they are used is that the method is considered a "dry" drilling method where drill fluids are not needed to advance the borehole in unstable formations. Often, hollow-stem augers are used with other...

ASTM D6151-08 - Standard Practice for Using Hollow-Stem Augers for Geotechnical Exploration and Soil Sampling
October 1, 2008 - ASTM International

Hollow-stem augers are frequently used for geotechnical exploration. Often, hollow-stem augers are used with other sampling systems, such as split barrel penetration resistance testing, Test Method D1586, or thin-wall tube sampling, Practice D1587 (see 2.5). Hollow-stem augers...

Advertisement