La Norma si applica alle esigenze relative alla interconnessione ed ai sistemi per il comando dei proiettori automatici di diapositive, muniti di triac e di lampade a bassa tensione alimentate mediante trasformatori d'isolamento. La presente Norma costituisce la ristampa senza modifiche, secondo il...
Mechanical and electrical requirements for the connection of projectors to the disolve-control units to ensure the correct functioning of systems using two or more projectors.
1.1 These requirements apply to hardware for horizontally sliding fire doors which have demonstrated in fire tests fire-resistive properties warranting their use with two-ply and three-ply tin-clad fire doors tested in accordance with the Standard for Fire Tests of Door...
This European Standard specifies performance, security and safety requirements (including test methods) for single point bolts and their associated keeps, used to secure, or increase the security of doors or windows in buildings; where operation is by lever, knob, slide, pull, etc. or...
Provides guidance on door systems using swing or sliding doors which do not exceed 2000 mm in width.
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing. It applies to all construction materials and operating systems for any window or pedestrian doorset,...
SPON'S ARCHITECTS' AND BUILDERS' PRICE BOOK 2019, compiled by AECOM, still provides the most accurate, detailed and professionally relevant construction price information for the UK. Its unique Tender Index, updated through the year, gives an ongoing reality check and allows you to adjust for...
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing. It applies to all construction materials and operating systems for any window or pedestrian doorset,...
Recommends procedures for the projection and playback of automatic cue tone operated tape/slide and filmstrip sequences and also covers synchronization, magazine operation, slide identification, changes and stop points. Procedures for tapes with recorded cue tones, reeled or...
A complete toolkit for teaching, learning, and understanding the essential concepts of automatic control systems. Edition after acclaimed edition, Automatic Control Systems has delivered up-to-date, real-world coverage designed to introduce students to the fundamentals of control...
1.1 General This European Standard specifies requirements relating to the design and construction of automatic industrial slicing machines and auxiliary components. The automatic industrial slicing machines covered by this standard are used for the cutting of meat and sausage...
1.1 This practice describes "System" as a robotic, automatic, or autonomous system (for example, robot arm; automatic machine; automatic, automated, or autonomous?-?uncrewe
This document specifies a calculation method for oil-lubricated hydrodynamic plain bearings with complete separation of the thrust collar and tilting pad thrust bearing surfaces by a film of lubricant. This document applies to plain thrust bearings with tilting-type sliding blocks (tilting...
Hydraulic and pneumatic power actuators provide automatic control of ball, plug, and butterfly valves, as well as slide gates in water and wastewater applications. This new Manual of Water Supply Practices explains how various actuators are constructed and operated given specific...
This part of ISO 19085 gives the safety requirements and measures for stationary, manually loaded and unloaded: - single end tenoning machines with manual feed sliding table, - single end tenoning machines with mechanical feed sliding table, - single end tenoning and/or profiling...
This part of ISO 19085 gives the safety requirements and measures for stationary, manually loaded and unloaded: - single end tenoning machines with manual feed sliding table, - single end tenoning machines with mechanical feed sliding table, - single end tenoning and/or profiling...
Narrow Your Results