loading
NFPA 13 HDBK - Automatic Sprinkler Systems Handbook
January 1, 2019 - NFPA

This standard provides a range of sprinkler system approaches, design development alternatives, and component options that are all acceptable. Building owners and their designated representatives are advised to carefully evaluate proposed selections for appropriateness and preference....

FMAPPROVAL 1950 - Seismic Sway Braces for Automatic Sprinkler Systems
March 1, 2010 - FM

This standard encompasses the design and performance requirements for seismic sway bracing components used in automatic sprinkler systems. In cases where metric sized pipe hanger components are to be examined for Approval, test loads comparable to the United States equivalent...

FMAPPROVAL 1951/1952/1953 - Pipe Hanger Components for Automatic Sprinkler Systems
December 1, 2016 - FM

This standard encompasses the design and performance requirements for pipe hanger components used in automatic sprinkler systems. Appendix C illustrates various sprinkler pipe hanger components, and is intended to serve as a guide to consistent use of nomenclature for...

SNZ NZS 4541 - Automatic fire sprinkler systems
May 6, 2020 - SNZ

This standard sets out the requirements for the design, performance, installation and maintenance of automatic fire sprinkler systems. These integrated rules cover the systems' requirements for the detection, notification, and suppression or control of fire in the built...

DS/EN 12845 - Fixed firefighting systems – Automatic sprinkler systems – Design, installation and maintenance
January 2, 2020 - DS

This European Standard specifies requirements and gives recommendations for the design, installation and maintenance of fixed fire sprinkler systems in buildings and industrial plants, and particular requirements for sprinkler systems that are integral to measures for...

NFPA 13DR HDBK - Automatic Sprinkler Systems for Residential Occupancies Handbook
January 1, 2016 - NFPA

As indicated in its scope, NFPA 13D applies only to one- and two-family dwellings, such as those shown in Exhibit I.1.2, and manufactured homes. The term manufactured home refers to a portable vehicle as defined in 3.3.5, which used to be called a "mobile home." The size limits (i.e., height and...

DS/CEN/TS 17551 - Fixed firefighting systems – Automatic sprinkler systems – Guidance for earthquake bracing
March 9, 2021 - DS

This document specifies requirements for earthquake protection of automatic sprinkler systems in accordance with EN 12845. This document applies only to locations in earthquake zones in accordance to EN 1998-1:2004, 3.2.11 and for area subject to peak ground acceleration above...

DSF/FPRCEN/TS 17551 - Fixed firefighting systems – Automatic sprinkler systems – Guidance for earthquake bracing
DS

This document specifies requirements for earthquake protection of automatic sprinkler systems in accordance with EN 12845 . This document applies only to locations in earthquake zones in accordance to EN 1998-1:2004, 3.2.11) and for area subject to peak ground acceleration...

NFPA 13 HDBK CD - AUTOMATIC SPRINKLER SYSTEM HANDBOOK ON CD-ROM
NFPA
A description is not available for this item.
NFPA 13 TABS - AUTOMATIC SPRINKLER SYSTEM TABS ** SET OF 36 **
NFPA
A description is not available for this item.
NFPA VC 83 - INSPECTION AND TESTING OF AUTOMATIC SPRINKLER SYSTEMS
NFPA
A description is not available for this item.
FMAPPROVAL 1635 - Plastic Pipe and Fittings for Automatic Sprinkler Systems
February 1, 2018 - FM

This standard encompasses the design and performance requirements for plastic pipe and fittings in light hazard occupancies for use in automatic wet sprinkler fire protection systems. The intent is to determine: • That specific pipe and fittings are capable of maintaining...

NFPA AUTO - AUTOMATIC SPRINKLER AND STANDPIPE SYSTEMS
NFPA
A description is not available for this item.
NFPA BR 19C - AUTOMATIC FIRE SPRINKLER SYSTEMS BROCHURES
NFPA
A description is not available for this item.
Advertisement