loading
GME QL 130100 - Automotive Engine Antifreeze Concentrate
July 1, 1993 - GME
A description is not available for this item.
GME L1301 - AUTOMOTIVE ENGINE ANTIFREEZE CONCENTRATE
GME
A description is not available for this item.
GM1825M - AUTOMOTIVE ENGINE COOLANT ANTIFREEZE CONCENTRATE - ETHYLENE GLYCOL
GMNA
A description is not available for this item.
FORD ESR-M17P2-A - ANTIFREEZE ADDITIVE, FUEL SYSTEMS - ***TO BE USED WITH FORD WSS-M99P1111-A***
July 26, 2007 - FORD

This specification defines the performance and product requirements for an automotive antifreeze additive for fuel systems. This specification is not intended to limit the additive to any specific material or material system, but rather defines the performance of the entire system.

JIS K 2234 - Engine antifreeze coolants
August 20, 2018 - JSA

This Standard specifies the antifreeze coolants (hereafter referred to as antifreeze coolants) mainly composed of ethylene glycol, which are employed for prevention of freezing of cooling liquid used in a liquid -cooled internal combustion engine (hereafter referred to as cooling...

GM1898M - Antifreeze Methyl Alcohol Type
March 1, 2018 - GMNA
A description is not available for this item.
OPEL 253 - Resistance Against Water/Antifreeze
August 1, 1976 - GME
A description is not available for this item.
A-A-52624 - ANTIFREEZE, MULTI ENGINE TYPE
NPFC
A description is not available for this item.
QPL-11755 - ANTIFREEZE, ARCTIC-TYPE
NPFC
A description is not available for this item.
MIL-T-37402 - TESTER, ANTIFREEZE SOLUTIONS
NPFC
A description is not available for this item.
MIL-A-11755 - ANTIFREEZE, ARCTIC-TYPE
NPFC
A description is not available for this item.
GG-T-250 - TESTER, ANTIFREEZE SOLUTIONS
NPFC
A description is not available for this item.
UL 2901 - Antifreeze Solutions for Use in Fire Sprinkler Systems
September 3, 2019 - ULSE

1.1 This standard covers requirements for the performance of antifreeze solutions for fire sprinkler systems. 1.2 These solutions are intended for use in wet pipe sprinkler systems subject to freezing for installation in accordance with the manufacturer's design and installation...

FORD ESR-M17P5-A - ANTIFREEZE SOLUTION, WINDSHIELD WASHER ***TO BE USED WITH FORD WSS-M99P1111-A***
October 20, 2008 - FORD

This specification defines the performance and product requirements for a windshield washer and antifreeze solution.

ISUZU ISC-C73-004 - Antifreeze coolant for overseas marketact
December 1, 2019 - ISUZU

This standard covers the required performance of recommended coolant for overeas market services mainly composed of ethylene glycol. The requirements are intended to insure that coolants give satisfactory performance when used at concentration of 50% volume fraction.

GME B 040 1003 - Antifreeze Agent for Customer Service
January 9, 1976 - GME
A description is not available for this item.
MIL-T-36812 - TEST KIT, RESERVE ALKALINITY, ANTIFREEZE
NPFC
A description is not available for this item.
DEF STAN 68-127 - Antifreeze: Inhibited Ethanediol NATO Code: S-757 Joint Service Designation: AL-39
February 28, 2003 - MODUK

This Defence Standard specifies the requirements for one grade of antifreeze, inhibited ethanediol for use after dilution with water, normally 1:1, in the cooling system of internal combustion engines containing both ferrous and non-ferrous components.

Advertisement