loading
GM6089M - Automotive Brake Hose
May 1, 2014 - GMNA
A description is not available for this item.
GM1200M - AUTOMOTIVE BRAKE HOSE
GMNA
A description is not available for this item.
GM1204M - AUTOMOTIVE BRAKE HOSE
GMNA
A description is not available for this item.
GM1377M - AUTOMOTIVE BRAKE HOSE
GMNA
A description is not available for this item.
J40D_196703 - AUTOMOTIVE BRAKE HOSES
March 1, 1967 - SAE International

This specification covers a grade of hose fabricated from braid and natural rubber or from braid and synthetic rubber, assembled with steel or brass end fittings for use on automotive hydraulic-brake equipment as flexible connections.

J40C_196701 - Automotive Brake Hoses
January 1, 1967 - SAE International

This specification covers a grade of hose fabricated from braid and natural rubber or from braid and synthetic rubber, assembled with steel or brass end fittings for use on automotive hydraulic-brake equipment as flexible connections.

J40B_196507 - AUTOMOTIVE BRAKE HOSES
July 1, 1965 - SAE International

This specification covers a grade of hose fabricated from braid and natural rubber or from braid and synthetic rubber, assembled with steel or brass end fittings for use on automotive hydraulic-brake equipment as flexible connections.

J1402_201710 - Automotive Air Brake Hose and Hose Assemblies
October 12, 2017 - SAE International

This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer...

J1402C_197607 - AUTOMOTIVE AIR BRAKE HOSE AND HOSE ASSEMBLIES
July 1, 1976 - SAE International

This recommended practice covers minimum requirements for air brake hose assemblies made from reinforced elastomeric hose and suitable fittings for use in automotive air brake systems including flexible connections from frame to axle, tractor to trailer, trailer...

GM6188M - Vacuum Brake Hose
May 1, 2014 - GMNA

These specifications cover light wall vacuum brake hose for use in power braking systems of vehicles. NOTE: This standard is based on SAE J1403 (Type LW Class B) and MVSS 106. Differences in the writings are outlined in the Appendix.

MS 39133 - ADAPTER, STRAIGHT, PIPE TO HOSE-AUTOMOTIVE AIR BRAKE HOSE
October 7, 2019 - NPFC
A description is not available for this item.
BS 3682-2 - Railway Brake Hose - Part 2: Specification for Vacuum Brake Hose
October 27, 1969 - BSI

Specifies construction, dimensions and test requirements for vacuum types of brake hose.

MS 39135 - NUT, HOSE COUPLING, AUTOMOTIVE AIR BRAKE HOSE ADAPTER
October 7, 2019 - NPFC
A description is not available for this item.
MS 39136 - SLEEVE COMPRESSION, TUBE-HOSE FITTING, AUTOMOTIVE AIR BRAKE HOSE ADAPTER
October 7, 2019 - NPFC
A description is not available for this item.
GMKOREA EDS-T-2408 - Test Procedure for Brake Hose
October 1, 2010 - GMKOREA

Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. The purpose of this standard is to evaluate the performance and durability of the...

GM6205M - High Temperature Vacuum Brake Hose
May 1, 2014 - GMNA

This specification covers light wall vacuum brake hose for use in braking systems of vehicles. NOTE: This standard is based on SAE J1403( Type LW Class B) and MVSS 106. Differences in the writings are outlined in the Appendix.

49 CFR 571 106 - Standard No. 106; Brake hoses
October 1, 2019 - DOT

This standard specifies labeling and performance requirements for motor vehicle brake hose, brake hose assemblies, and brake hose end fittings. Purpose. The purpose of this standard is to reduce deaths and injuries occurring as a result of brake...

49 CFR PART 571 106 - Standard No. 106; Brake hoses
October 1, 2015 - DOT

This standard specifies labeling and performance requirements for motor vehicle brake hose, brake hose assemblies, and brake hose end fittings. Purpose. The purpose of this standard is to reduce deaths and injuries occurring as a result of brake...

J1403_201409 - Vacuum Brake Hose
September 18, 2014 - SAE International

The vacuum brake hose is intended for use in the power braking systems of vehicles or as connections on vacuum lines of vehicles or systems thereof. For the purposes of clearly identifying hose classification and for specification simplification, vacuum brake...

GMW16501 - Elastomeric Vacuum Brake Hose
September 1, 2016 - GMW

This specification covers light wall vacuum brake hoses for use in power braking systems of vehicles. Material Description. Materials covered by this specification are divided into two (2) Types. It is possible for a hose to be approved to more than one (1) Type. • Type...

Advertisement