loading
USCAR2-7 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
February 3, 2020 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 to 20...

USCAR2-4 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
May 25, 2004 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

USCAR2-5 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
October 8, 2007 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

USCAR2-8 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
June 30, 2022 - SAE International

This specification covers performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in road vehicle applications that are: low voltage (0 to 20 VDC) or...

USCAR2 - PERFORMANCE STANDARD FOR AUTOMOTIVE ELECTRICAL CONNECTOR SYSTEMS
April 1, 2001 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

USCAR2-6 - Performance Specification for Automotive Electrical Connector Systems
February 1, 2013 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in low voltage (0 - 20 VDC)...

NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
JASO D623 - Automotive parts - Test methods and general performance requirements for wiring harness connector operation
January 1, 2015 - JSAE

This standard specifies the measurement methods of characteristics of automotive electrical connector engagement/disengagement operation. This standard applies to all automotive connectors that are removable for repair and/or maintenance after wiring harnesses...

J895_199901 - Five Conductor Electrical Connectors for Automotive Type Trailers
January 26, 1999 - SAE International

This SAE Recommended Practice covers the wiring and connector standards for nonpassenger carrying trailers, SAE Classes 1-3, with circuit loads not to exceed 7.5 amp per circuit. It provides the lighting circuits of these trailers with a universal connecting device, standard circuit...

J2863_202302 - Automotive Trailer Tow Connector
February 20, 2023 - SAE International

This SAE Standard provides the minimum requirements for automotive or RV, seven position, self-draining trailer tow connector interface. The procedures included within this specification are intended to cover the test methods, design, and performance requirements of the...

GMW3191 - Connector Test and Validation Specification
March 1, 2019 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard defines the requirements, functional tests, and durability tests for...

USCAR17 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE RF CONNECTOR SYTEMS
February 22, 2002 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors and components for coaxial cable connection systems (hereafter referred to as RF connectors)...

USCAR17-1 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE RF CONNECTOR SYSTEMS
November 18, 2002 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors and components for coaxial cable connection systems (hereafter referred to as RF connectors)...

J1239_202302 - Four-, Five-, and Eight-Conductor Electrical Connectors for Automotive Type Trailers
February 14, 2023 - SAE International

This SAE Recommended Practice covers the wiring and rectangularly shaped connector standards for all types of trailers whose gross weight does not exceed 4540 kg (10 000 lb). These trailers are grouped in SAE J684 with running light circuit loads not to exceed 7.5 A per circuit. This...

JASO D805 - Automotive parts - Glossary of terms relating to electrical, electronic, and optical connectors
January 1, 2012 - JSAE

This standard specifies the terms relating to wire harness connectors used for automotives and connectors for electronic units, switches, sensors, actuators, etc. (hereinafter referred to as terms) and their definitions.

GME 3191 - Electrical Connectors
December 1, 2007 - GME

This standard defines the functional test and durability test of automotive single and multiple-pole electrical connectors, terminals, and related components.

Advertisement