This information report is being issued to cover the principles and practical problems involved in locating automotive front turn signals with respect to the headlamp unit which contains the low beam; it also records testing and results obtained, which led to new criteria for turn...
This document defines the test conditions, procedures, and performance specifications for 6-, 12-, and 24-V manually actuated headlamp switches (circuit breaker(s) may be incorporated for circuit overload protection).
This SAE Recommended Practice provides test procedures, performance requirements, and guidelines for cleaners intended for use on motor vehicles.
This SAE Information Report should be used as a supplement to SAE J1383 (Reference 2.1.1 ). It is intended to provide additional information which is important to the automotive designer and engineer in the process of designing, developing, and engineering the headlamps of motor...
This SAE Recommended Practice provides laboratory test procedures for testing headlamp aim test machines to verify their ability to aim or to inspect the aim of headlamps, fog lamps, and auxiliary high beam lamps. This specification does not apply to aiming devices of the kind covered...
This SAE Recommended Practice provides performance parameters and dimensional specifications for available light sources (replaceable bulbs) which are appropriate for motorcycle headlamps.
This SAE Standard defines the test conditions, procedures and performance specification for 6, 12, and 24 V manually actuated headlamp beam control switches.
This standard applies to the design of sealed beam headlamp assemblies including the functional parts, except the sealed beam units which are covered in SAE J579.
This standard applies to the design of sealed beam headlamp assemblies including the functional parts, except the sealed beam units which are covered in SAE J571, J579, and J1132.
Headlamp levelling systems (also referred to below as HLS) for headlamps which use an electric motor for adjustment purposes.
This specification applies to the functional parts of the headlamp and does not include decorative doors or bezels which are not required for retaining the sealed beam unit. The following sections from SAE J575 are a part of this standard. Section B-Samples for Test Section D-Laboratory...
PURPOSE This test specification defines the general test conditions for high - pressure pumps for headlamp cleaning systems. Called shortly "pump" in the following. Which test specifications are to be applied, as well as material specifications, form, dimensions and surface treatment are to...
PURPOSE This test specification defines the test conditions for the jet horn of the high - pressure headlamp washing plant.
This SAE Recommended Practice provides headlamp beam pattern test points for harmonized low and high beam headlamp beam patterns that incorporate elements of European, Asian, and U.S. photometric tables. These photometric tables are optional to those found in SAE J1383.
Application: Injection moulding type for manufacturing technical parts requiring rigidity, toughness and dimensional stability, e.g. switches, thermostat parts, small-motor housings for vehicles, headlamp frames, cams, automotive windscreen wiper arms, PCB's, housings and contact...
This SAE Standard provides test procedures, performance requirements, and guidelines for semiautomatic headlamp beam switching devices.
Scope. This standard establishes, unless otherwise specified, the minimum requirements for engineering acceptance for the operation, performance, and reliability of what is commonly termed as the seven (7) inch round Forward Lighting Driving Headlamp, for military vehicles, with Light...
This Approved Method describes photometric testing procedures and reporting guidelines for reflector type lamps and LED based lamps that mimic this traditional style of lamp. The application of the described procedures and guidelines will improve reproducibility within a laboratory, and will...
For all vehicles with headlamp levelling systems.
Narrow Your Results