This guide provides a recommended list of selected ship structure details for use in ship construction. Structural details which have failed in service and are not recommended for use in ship construction are included as well. This guide is intended to convey the lessons learned on different...
This International Standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to facilitate reboarding. It describes means which can be used individually or combined to...
This guide provides a recommended list of selected ship structure details for use in ship construction. Structural details which have failed in service and are not recommended for use in ship construction are included as well. This guide is intended to convey the lessons learned on different...
This International Standard specifies requirements, test methods and performance criteria for resettable oil mist detectors for use in fire hazard alarm systems installed on marine vessels. Oil mist detectors may be installed where an identified risk of fire caused by ignition of flammable liquids,...
This guide provides a recommended list of selected ship structure details for use in ship construction. Structural details which have failed in service and are not recommended for use in ship construction are included as well. This guide is intended to convey the lessons learned on different...
This guide provides a recommended list of selected ship structure details for use in ship construction. Structural details which have failed in service and are not recommended for use in ship construction are included as well. This guide is intended to convey the lessons learned on different...
1.1 This fire-test-response standard covers determination of the specific optical density of smoke generated by solid materials and assemblies mounted in the vertical position in thicknesses up to and including 1 in. (25.4 mm). 1.2 Measurement is made of the attenuation of a light beam by...
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...
1.1 This fire-test-response standard covers determination of the specific optical density of smoke generated by solid materials and assemblies mounted in the vertical position in thicknesses up to and including 1 in. (25.4 mm). 1.2 Measurement is made of the attenuation of a light beam by...
Markings required to indicate the deck in which a hatchway is situated, the hatchway to which the beam belongs, and the position of the beam in the hatchway.
Scope and field of application This International Standard defines the basic terms for sectional beams for warp knitting machines and lays down the main dimensions as well as the maximum values of variation of form and position for the main elements of these beams. For cases where a...
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...