This SAE Recommended Practice establishes for trucks, buses, and multipurpose passenger vehicles with GVW of 4500 kg (10 000 lb) or greater: a Minimum performance requirements for the electric blower motor switch. b Uniform test procedures that include those tests that can be...
628410-000040-000060
PURPOSE This test specification determines the requirements, the test conditions and test method for the function tests and the fatigue test for the electric blower used in the vehicle for the engine cooling.
010170-000000-000000
This Standard applies to motor-operated vacuum cleaners and blower cleaners, floor sweepers, and to household use floor finishing machines to be employed in accordance with C22.1, C22.2 No. 0, and ANSI/NFPA 70. These requirements cover: a) Household, commercial, and coin-operated...
Purpose and Scope This Standard establishes preferred dimensions for flanged steel blower pipe to facilitate interchange of equipment made by different manufacturers. Pipe flanges for both bolted and clamped connections are included in this Standard. Configuration and construction of pipe,...
This Japanese Industrial Standard specifies electric vacuum cleaners for household use which utilizes the back pressure of a blower driven by a motor and which has a rated power consumption of 100 W to 1500 W (hereafter referred to as vacuum cleaners). However, this Standard is...
This European Standard specifies the safety requirements and their verification for the design and construction of hand-held combustion engine powered and back-pack combustion engine powered, garden vacuums and garden blower/vacuums with or without shredding means and garden blowers,...
This standard sets forth the performance and durability requirements for 12-volt, D.C. brush-type electric motors used for automobile Heating, Ventilation, and Air Conditioning (HVAC) blowers and outlines Production Validation and Continuing Conformance testing.
The scope of this Code is limited to wire-to-air performance testing of blowers in a controlled environment and does not include field testing. The term "blower" implies that the machine is used primarily for delivery of air at pressure ratios equal to or less than 3.0. This Code does...