This part of IEC 1076 establishes uniform specifications, type testing requirements and quality assessment procedures for a sub-familiy of connectors for printed board applications. It contains a choice of all test methods and sequences, serverties and preferred values for dimensions...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ω board to board connection. They may also be used...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ohms board to board connection. They may also be...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ω board to board connection. They may also be used...
Gives the dimensions of connectors and gauges as well as the schedule for type tests.
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for type SG family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FS connector family.
This part of IEC 61754 defines the standard interface dimensions for type PN family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
This specification covers a family of single way fibre optic connector sets.
This specification covers a family of single way fibre optic connector sets.
The minimum number of D.C. ground terminals to be allocated to each IEC 60603-2 connector.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 1754 defines the standard interface dimensions for the Type CF08 family of connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ω in microwave, telecommunication, wireless and...
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.